☰
BA5912BFP-E2
BA5912BFP-E2
Obsolete
Description:  IC MOTOR DRIVER 4.5-13.2V HSOP25
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 33990
BA5912BFP-E2 Specification
Specification
Part No
BA5912BFP-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
-
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
4.5V ~ 13.2V
Voltage - Load
4.5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BA5912BFP-E2 PDF Datasheet
BA5912BFP-E2 Related Parts
BA5837FM-E2
BA5837FM-E2
Rohm Semiconductor
IC MOTOR DRIVER 28SOP
BA5838FM-E2
BA5838FM-E2
Rohm Semiconductor
IC MOTOR DRIVER 28SOP
BA5891FM-DE2
BA5891FM-DE2
Rohm Semiconductor
IC MOTOR DRIVER 28SOP
BA5891FM-E2
BA5891FM-E2
Rohm Semiconductor
IC MOTOR DRIVER 28SOP
BA5961FV-E2
BA5961FV-E2
Rohm Semiconductor
IC MOTOR DRVR 4.3V-13.5V 20SSOP
BA5835FM-E2
BA5835FM-E2
Rohm Semiconductor
IC MOTOR DRIVER SOP28P
BA5946FP-E2
BA5946FP-E2
Rohm Semiconductor
IC MOTOR DRIVER
BA5965FV-E2
BA5965FV-E2
Rohm Semiconductor
IC MOTOR DRIVER SSOP
BA5966FP-E2
BA5966FP-E2
Rohm Semiconductor
IC MOTOR DRIVER
BA5912BFP-E2 Compare Parts
  • BA5912BFP-E2 vs BA5891FM-E2
  • BA5912BFP-E2 vs BA5891FM-DE2
  • BA5912BFP-E2 vs BA5838FM-E2
  • BA5912BFP-E2 vs BA5837FM-E2
  • BA5912BFP-E2 vs BA5966FP-E2
  • BA5912BFP-E2 vs BA5965FV-E2
  • BA5912BFP-E2 vs BA5946FP-E2
  • BA5912BFP-E2 vs BA5835FM-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description