☰
BA5891FM-E2
BA5891FM-E2
Obsolete
Description:  IC MOTOR DRIVER 28SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5891FM-E2 Datasheet
History Price: Obsolete
In Stock: 18960
BA5891FM-E2 Specification
Specification
Part No
BA5891FM-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BA5891FM-E2 Related Parts
BA5837FM-E2
BA5837FM-E2
Rohm Semiconductor
IC MOTOR DRIVER 28SOP
BA5838FM-E2
BA5838FM-E2
Rohm Semiconductor
IC MOTOR DRIVER 28SOP
BA5891FM-DE2
BA5891FM-DE2
Rohm Semiconductor
IC MOTOR DRIVER 28SOP
BA5961FV-E2
BA5961FV-E2
Rohm Semiconductor
IC MOTOR DRVR 4.3V-13.5V 20SSOP
BA5835FM-E2
BA5835FM-E2
Rohm Semiconductor
IC MOTOR DRIVER SOP28P
BA5912BFP-E2
BA5912BFP-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5-13.2V HSOP25
BA5946FP-E2
BA5946FP-E2
Rohm Semiconductor
IC MOTOR DRIVER
BA5965FV-E2
BA5965FV-E2
Rohm Semiconductor
IC MOTOR DRIVER SSOP
BA5966FP-E2
BA5966FP-E2
Rohm Semiconductor
IC MOTOR DRIVER
BA5891FM-E2 Description
The Rohm Semiconductor BA5891FM-E2 is a highly integrated voltage regulator designed for various applications in consumer electronics, automotive systems, and industrial equipment. This device is particularly known for its low dropout voltage, high output current capability, and excellent stability, making it suitable for powering sensitive electronic components. Below is a detailed overview of its specifications, features, and applications.

## Overview

The BA5891FM-E2 is a low-dropout (LDO) linear voltage regulator that provides a stable output voltage with minimal input-output voltage differential. It is designed to deliver high performance in terms of efficiency and thermal management, making it ideal for battery-powered devices and applications where space is limited.

## Key Specifications

1. Input Voltage Range:
- The BA5891FM-E2 operates with an input voltage range of 2.5 V to 6.0 V. This wide input range allows it to be used in various power supply configurations.

2. Output Voltage:
- The device provides a fixed output voltage of 3.3 V, which is commonly used in many digital circuits and microcontroller applications. It is also available in other fixed output voltage options, depending on the specific requirements.

3. Output Current:
- The BA5891FM-E2 is capable of delivering a maximum output current of up to 1 A. This high current capability makes it suitable for powering a variety of electronic devices and components.

4. Dropout Voltage:
- The regulator features a low dropout voltage of approximately 0.2 V at a load current of 1 A. This characteristic is essential for maintaining efficiency, especially in battery-operated devices where every volt counts.

5. Quiescent Current:
- The device has a low quiescent current of around 30 µA, which helps to extend battery life in portable applications by minimizing power consumption when the device is in standby mode.

6. Temperature Range:
- The BA5891FM-E2 is designed to operate over a wide temperature range, typically from -40°C to +85°C. This makes it suitable for use in various environmental conditions, including automotive and industrial applications.

7. Protection Features:
- The regulator includes several built-in protection features, such as overcurrent protection (OCP), thermal shutdown, and reverse polarity protection. These features enhance the reliability and safety of the device in various applications.

8. Package Type:
- The BA5891FM-E2 is available in a compact surface-mount package (SOT-23), which facilitates easy integration into printed circuit boards (PCBs) and minimizes the overall footprint of the design.

9. Stability:
- The device is designed to be stable with a wide range of output capacitors, including ceramic capacitors, which are commonly used in modern electronic designs.

## Applications

The Rohm Semiconductor BA5891FM-E2 is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players, providing stable power to sensitive components.
- Automotive Systems: Employed in automotive electronics, including infotainment systems and sensor modules, where reliable voltage regulation is critical.
- Industrial Equipment: Ideal for industrial automation and control systems, where stable power supply is necessary for operational reliability.
- Embedded Systems: Commonly used in microcontroller-based applications, where precise voltage regulation is required for optimal performance.

## Conclusion

The Rohm Semiconductor BA5891FM-E2 is a versatile and efficient voltage regulator that meets the demanding requirements of modern electronic applications. With its low dropout voltage, high output current capability, and compact design, it is an excellent choice for engineers looking to implement reliable power management solutions in their designs. For detailed information on the device, including application notes, design guidelines, and performance graphs, it is recommended to refer to the official Rohm Semiconductor documentation or datasheet.
BA5891FM-E2 Compare Parts
  • BA5891FM-E2 vs BA5891FM-DE2
  • BA5891FM-E2 vs BA5838FM-E2
  • BA5891FM-E2 vs BA5837FM-E2
  • BA5891FM-E2 vs BA5966FP-E2
  • BA5891FM-E2 vs BA5965FV-E2
  • BA5891FM-E2 vs BA5946FP-E2
  • BA5891FM-E2 vs BA5912BFP-E2
  • BA5891FM-E2 vs BA5835FM-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description