BA5152F
BA5152F
Obsolete
Description:  IC AMP AUDIO PWR .015W AB 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5152F Datasheet
History Price: Obsolete
In Stock: 26100
BA5152F Specification
Specification
Part No
BA5152F
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
15mW x 2 @ 16Ohm
Voltage - Supply
1V ~ 1.8V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
16-SOP
Package / Case
16-SOIC (0.173", 4.40mm Width)
BA5152F PDF Datasheet
BA5152F Compare Parts
  • BA5152F vs BA5416
  • BA5152F vs BA5415A
  • BA5152F vs BA5406
  • BA5152F vs BA5204F
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad