Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BA5152F
BA5152F
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AUDIO PWR .015W AB 16SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA5152F Datasheet
History Price: Obsolete
In Stock: 26100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA5152F vs BA5416
Part No
BA5152F
BA5416
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
15mW x 2 @ 16Ohm
5.4W x 2 @ 3Ohm
Voltage - Supply
1V ~ 1.8V
5V ~ 15V
Features
-
Depop, Mute, Standby, Thermal Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
16-SOP
12-HSIP-B
Package / Case
16-SOIC (0.173", 4.40mm Width)
12-SIP + Tab