☰
BA50DD0T
BA50DD0T
Active
Description:  IC REG LINEAR 5V 2A TO220FP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA50DD0T Datasheet
History Price: $3.28000
In Stock: 22560
BA50DD0T Specification
Specification
Part No
BA50DD0T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 2A
Current - Output
2A
Current - Quiescent (Iq)
120 μA
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220FP
BA50DD0T Related Parts
BA50BB2RF-E2
BA50BB2RF-E2
Rohm Semiconductor
IC REG LINEAR 5V 200MA 8SOP
BA50BC0FP-E2
BA50BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BA50BC0T
BA50BC0T
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220FP
BA50BC0WFP-E2
BA50BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-5
BA50BC0WT
BA50BC0WT
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220-5
BA50BC0WT-V5
BA50BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220FP-5
BA50DD0WHFP-TR
BA50DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 2A HRP-5
BA50DD0WT
BA50DD0WT
Rohm Semiconductor
IC REG LINEAR 5V 2A TO220FP-5
BA50JC5T
BA50JC5T
Rohm Semiconductor
IC REG LINEAR 5V 1.5A TO220FP
BA50DD0T Description
Overview

The Rohm Semiconductor BA50DD0T is a high-performance Schottky Barrier Diode (SBD) designed primarily for power rectification applications. It is widely used in power supplies, DC-DC converters, freewheeling diodes, and other high-frequency switching circuits. The device offers a combination of low forward voltage drop, fast switching speed, and excellent reliability, making it an efficient choice for energy-saving and thermal management in modern electronic designs.

Device Structure and Technology

* Schottky Barrier Diode:
The BA50DD0T employs a Schottky barrier structure which significantly reduces forward voltage drop and switching losses compared to traditional PN junction diodes. This results in higher efficiency and less heat dissipation during operation.

* Planar Technology:
Constructed using planar Schottky technology to enhance ruggedness and ensure stable operation under high current and voltage stresses.

* Low Capacitance:
The device features low junction capacitance, making it suitable for high-frequency switching applications where minimal charge storage and quick recovery are critical.

Electrical Specifications

* Maximum Repetitive Peak Reverse Voltage (VRRM):
50 V — suitable for medium-voltage applications including power supply rectification and voltage clamping.

* Maximum Average Forward Current (IF(AV)):
5 A at a case temperature of 75°C — supports moderately high current loads in compact applications.

* Surge Forward Current (IFSM):
50 A (non-repetitive peak forward surge current) — ensures robustness against transient current spikes, such as startup surges or short-term overloads.

* Forward Voltage Drop (VF):
Typically 0.48 V at 5 A forward current — the low voltage drop reduces power loss and improves overall efficiency of power systems.

* Reverse Current (IR):
Maximum reverse leakage current is around 10 µA at VR = 50 V and 25°C — indicating excellent blocking capability with minimal leakage.

* Reverse Recovery Time (trr):
Typically less than 25 nanoseconds — the fast recovery time minimizes switching losses and electromagnetic interference (EMI) in high-speed circuits.

Thermal Characteristics

* Operating Junction Temperature (TJ):
-40°C to +125°C — the device can operate reliably across a wide temperature range suitable for industrial and automotive environments.

* Storage Temperature Range (TSTG):
-40°C to +150°C — ensures safe storage without degradation over typical environmental conditions.

* Thermal Resistance Junction-to-Ambient (RθJA):
Approximately 40°C/W (depending on mounting conditions) — thermal resistance values support efficient heat dissipation in standard PCB layouts.

Package and Mechanical Data

* Package Type:
TO-252 (DPAK) surface-mount package — ideal for automated assembly, offering good thermal performance and compact footprint.

* Pin Configuration:
Three-terminal design with anode and cathode pins and a thermally conductive tab for enhanced heat dissipation.

* Dimensions:
Compact size typical for TO-252 packages, facilitating space-efficient PCB designs.

* Marking:
Device marked with "BA50DD0T" for clear identification.

Key Features

* Low forward voltage drop for high efficiency and reduced power dissipation.

* Fast switching speed due to Schottky barrier technology minimizes switching losses.

* High surge current capability improves transient robustness.

* Low reverse leakage current ensures stable blocking performance.

* Wide operating temperature range suitable for harsh environments.

* RoHS compliant and lead-free for environmentally friendly applications.

Applications

* Switch Mode Power Supplies (SMPS):
Used as freewheeling or rectifier diode in SMPS circuits to improve efficiency and reduce heat generation.

* DC-DC Converters:
Ideal for synchronous rectification stages requiring low forward voltage and fast switching.

* Battery Chargers:
Provides efficient rectification and protection with minimal energy loss.

* Automotive Electronics:
Suitable for onboard power regulation circuits that require robust performance under varying temperatures and load conditions.

* Telecommunication Power Systems:
Used for voltage clamping and rectification in telecom infrastructure to ensure stable power delivery.

Reliability and Quality

* Designed and tested to meet stringent automotive and industrial standards.

* Enhanced ruggedness ensures long life and dependable operation even under high surge currents.

* Manufactured under strict quality control with consistent electrical characteristics to support high-volume production.

Summary

The Rohm Semiconductor BA50DD0T Schottky Barrier Diode combines low forward voltage, fast switching speed, and high surge capability in a compact, surface-mount package. Its robust electrical and thermal characteristics make it an excellent choice for efficient power conversion and management in industrial, automotive, and consumer electronics. With low losses, wide temperature tolerance, and high reliability, the BA50DD0T is well-suited to meet the demands of modern power electronic systems requiring compact and energy-efficient diode solutions.
BA50DD0T Compare Parts
  • BA50DD0T vs BA50DD0WT
  • BA50DD0T vs BA50DD0WHFP-TR
  • BA50DD0T vs BA50BC0WT-V5
  • BA50DD0T vs BA50BC0WT
  • BA50DD0T vs BA50BC0WFP-E2
  • BA50DD0T vs BA50BC0T
  • BA50DD0T vs BA50BC0FP-E2
  • BA50DD0T vs BA50BB2RF-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you