☰
BA50BC0WFP-E2
BA50BC0WFP-E2
Active
Description:  IC REG LINEAR 5V 1A TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.68000
In Stock: 25370
BA50BC0WFP-E2 Specification
Specification
Part No
BA50BC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
900 μA
PSRR
55dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
BA50BC0WFP-E2 Related Parts
BA50BB2RF-E2
BA50BB2RF-E2
Rohm Semiconductor
IC REG LINEAR 5V 200MA 8SOP
BA50BC0FP-E2
BA50BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BA50BC0T
BA50BC0T
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220FP
BA50BC0WT
BA50BC0WT
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220-5
BA50BC0WT-V5
BA50BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220FP-5
BA50DD0T
BA50DD0T
Rohm Semiconductor
IC REG LINEAR 5V 2A TO220FP
BA50DD0WHFP-TR
BA50DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 2A HRP-5
BA50DD0WT
BA50DD0WT
Rohm Semiconductor
IC REG LINEAR 5V 2A TO220FP-5
BA50JC5T
BA50JC5T
Rohm Semiconductor
IC REG LINEAR 5V 1.5A TO220FP
BA50BC0WFP-E2 Compare Parts
  • BA50BC0WFP-E2 vs BA50DD0WT
  • BA50BC0WFP-E2 vs BA50DD0WHFP-TR
  • BA50BC0WFP-E2 vs BA50DD0T
  • BA50BC0WFP-E2 vs BA50BC0WT-V5
  • BA50BC0WFP-E2 vs BA50BC0WT
  • BA50BC0WFP-E2 vs BA50BC0T
  • BA50BC0WFP-E2 vs BA50BC0FP-E2
  • BA50BC0WFP-E2 vs BA50BB2RF-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you