☰
BA08SFP-E2
BA08SFP-E2
Not For New Designs
Description:  IC REG LINEAR 8V 1A TO252-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA08SFP-E2 Datasheet
History Price: $0.81000
In Stock: 47435
BA08SFP-E2 Specification
Specification
Part No
BA08SFP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
5 mA
PSRR
55dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
BA08SFP-E2 PDF Datasheet
BA08SFP-E2 Related Parts
BA00ASFP-E2
BA00ASFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00AST
BA00AST
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220-5 FP
BA00BC0WCP-V5E2
BA00BC0WCP-V5E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220CP-V5
BA00BC0WF-E2
BA00BC0WF-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 500MA 8SOP
BA00BC0WFP-E2
BA00BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00BC0WT
BA00BC0WT
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220-5
BA00CC0WCP-V5E2
BA00CC0WCP-V5E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220CP-V5
BA00CC0WFP-E2
BA00CC0WFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00CC0WT
BA00CC0WT
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220-5
BA00CC0WT-V5
BA00CC0WT-V5
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220FP
BA00DD0WCP-V5E2
BA00DD0WCP-V5E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 2A TO220FP
BA00DD0WHFP-TR
BA00DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR POS ADJ 2A HRP-5
BA08SFP-E2 Compare Parts
  • BA08SFP-E2 vs BA09ST
  • BA08SFP-E2 vs BA09SFP-E2
  • BA08SFP-E2 vs BA09FP-E2
  • BA08SFP-E2 vs BA09CC0WT-V5
  • BA08SFP-E2 vs BA09CC0WT
  • BA08SFP-E2 vs BA09CC0WFP-E2
  • BA08SFP-E2 vs BA09CC0T
  • BA08SFP-E2 vs BA09CC0FP-E2
  • BA08SFP-E2 vs BA08ST
  • BA08SFP-E2 vs BA08FP-E2
  • BA08SFP-E2 vs BA08CC0WT-V5
  • BA08SFP-E2 vs BA08CC0WT
  • BA08SFP-E2 vs BA08CC0WFP-E2
  • BA08SFP-E2 vs BA08CC0T
  • BA08SFP-E2 vs BA08CC0FP-E2
  • BA08SFP-E2 vs BA07T
  • BA08SFP-E2 vs BA07ST
  • BA08SFP-E2 vs BA07SFP-E2
  • BA08SFP-E2 vs BA07FP-E2
  • BA08SFP-E2 vs BA07CC0WT
  • BA08SFP-E2 vs BA07CC0WFP-E2
  • BA08SFP-E2 vs BA07CC0T
  • BA08SFP-E2 vs BA07CC0FP-E2
  • BA08SFP-E2 vs BA06T
  • BA08SFP-E2 vs BA06FP-E2
  • BA08SFP-E2 vs BA06CC0WT
  • BA08SFP-E2 vs BA06CC0WFP-E2
  • BA08SFP-E2 vs BA06CC0T
  • BA08SFP-E2 vs BA06CC0FP-E2
  • BA08SFP-E2 vs BA05T
  • BA08SFP-E2 vs BA05ST-V5
  • BA08SFP-E2 vs BA05ST
  • BA08SFP-E2 vs BA05SFP-E2
  • BA08SFP-E2 vs BA05FP-E2
  • BA08SFP-E2 vs BA05CC0WT-V5
  • BA08SFP-E2 vs BA05CC0WT
  • BA08SFP-E2 vs BA05CC0WFP-E2
  • BA08SFP-E2 vs BA05CC0T
  • BA08SFP-E2 vs BA05CC0FP-E2
  • BA08SFP-E2 vs BA050LBSG2-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give