☰
BA00CC0WFP-E2
BA00CC0WFP-E2
Active
Description:  IC REG LINEAR POS ADJ 1A TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.39000
In Stock: 12490
BA00CC0WFP-E2 Specification
Specification
Part No
BA00CC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
1.225V
Voltage - Output (Max)
25V
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
5 mA
PSRR
55dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
BA00CC0WFP-E2 Related Parts
BA00ASFP-E2
BA00ASFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00AST
BA00AST
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220-5 FP
BA00BC0WCP-V5E2
BA00BC0WCP-V5E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220CP-V5
BA00BC0WF-E2
BA00BC0WF-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 500MA 8SOP
BA00BC0WFP-E2
BA00BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00BC0WT
BA00BC0WT
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220-5
BA00CC0WCP-V5E2
BA00CC0WCP-V5E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220CP-V5
BA00CC0WT
BA00CC0WT
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220-5
BA00CC0WT-V5
BA00CC0WT-V5
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220FP
BA00DD0WCP-V5E2
BA00DD0WCP-V5E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 2A TO220FP
BA00DD0WHFP-TR
BA00DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR POS ADJ 2A HRP-5
BA00JC5WT
BA00JC5WT
Rohm Semiconductor
IC REG LIN POS ADJ 1.5A TO220FP
BA00CC0WFP-E2 Description
The Rohm Semiconductor BA00CC0WFP-E2 is a highly integrated voltage regulator designed for various applications, particularly in the field of consumer electronics, automotive systems, and industrial devices. This component is part of Rohm%27s extensive portfolio of power management solutions, which are known for their reliability, efficiency, and compact design.

## Overview

The BA00CC0WFP-E2 is a low-dropout (LDO) voltage regulator that provides a stable output voltage with minimal input-output voltage differential. This feature makes it particularly useful in battery-powered devices where maximizing battery life is crucial. The device is designed to deliver a regulated output voltage while minimizing power loss, making it suitable for applications that require high efficiency.

## Key Specifications

1. Type:
- The BA00CC0WFP-E2 is classified as a low-dropout (LDO) linear voltage regulator. LDOs are designed to maintain a constant output voltage despite variations in input voltage and load conditions.

2. Output Voltage:
- The device typically provides a fixed output voltage of 3.3 volts (V). This output voltage is commonly used in various digital circuits and microcontroller applications.

3. Input Voltage Range:
- The input voltage range for the BA00CC0WFP-E2 is typically from 2.5 volts (V) to 5.5 volts (V). This wide input range allows the regulator to be used in a variety of applications with different power supply requirements.

4. Output Current:
- The maximum output current capability of the BA00CC0WFP-E2 is around 200 milliamperes (mA). This current rating indicates the maximum load the regulator can support while maintaining the specified output voltage.

5. Dropout Voltage:
- The dropout voltage, which is the minimum difference between the input voltage and the output voltage required for the regulator to function properly, is typically around 0.2 volts (V) at full load. This low dropout voltage is advantageous for applications where the input voltage is close to the output voltage.

6. Quiescent Current:
- The quiescent current, or the current consumed by the regulator when there is no load, is typically very low, often in the range of a few microamperes (µA). This low quiescent current is beneficial for battery-operated devices, as it helps extend battery life.

7. Thermal Performance:
- The BA00CC0WFP-E2 is designed to operate over a wide temperature range, typically from -40°C to +85°C. This temperature range ensures reliable performance in various environmental conditions.

8. Package Type:
- The device is available in a compact surface-mount package, specifically the WFP-4 package. This small form factor is ideal for space-constrained applications and allows for easy integration into printed circuit boards (PCBs).

9. Protection Features:
- The BA00CC0WFP-E2 includes several built-in protection features, such as:
- Overcurrent protection (OCP): Prevents damage to the device in case of excessive load current.
- Thermal shutdown: Protects the regulator from overheating by shutting down the output if the junction temperature exceeds a certain threshold.

10. Applications:
- The BA00CC0WFP-E2 is suitable for a wide range of applications, including:
- Power supply circuits for microcontrollers and digital devices
- Battery-powered applications
- Automotive electronics
- Industrial control systems
- Consumer electronics such as smartphones and tablets

## Conclusion

The Rohm Semiconductor BA00CC0WFP-E2 is a versatile and efficient low-dropout voltage regulator that provides reliable performance for various electronic applications. Its combination of a fixed output voltage, low dropout voltage, and compact package design makes it an excellent choice for modern electronic devices that require stable power supply solutions. For detailed specifications, performance graphs, and application notes, it is recommended to consult the official Rohm Semiconductor datasheet or technical documentation.
BA00CC0WFP-E2 Compare Parts
  • BA00CC0WFP-E2 vs BA09ST
  • BA00CC0WFP-E2 vs BA09SFP-E2
  • BA00CC0WFP-E2 vs BA09FP-E2
  • BA00CC0WFP-E2 vs BA09CC0WT-V5
  • BA00CC0WFP-E2 vs BA09CC0WT
  • BA00CC0WFP-E2 vs BA09CC0WFP-E2
  • BA00CC0WFP-E2 vs BA09CC0T
  • BA00CC0WFP-E2 vs BA09CC0FP-E2
  • BA00CC0WFP-E2 vs BA08ST
  • BA00CC0WFP-E2 vs BA08SFP-E2
  • BA00CC0WFP-E2 vs BA08FP-E2
  • BA00CC0WFP-E2 vs BA08CC0WT-V5
  • BA00CC0WFP-E2 vs BA08CC0WT
  • BA00CC0WFP-E2 vs BA08CC0WFP-E2
  • BA00CC0WFP-E2 vs BA08CC0T
  • BA00CC0WFP-E2 vs BA08CC0FP-E2
  • BA00CC0WFP-E2 vs BA07T
  • BA00CC0WFP-E2 vs BA07ST
  • BA00CC0WFP-E2 vs BA07SFP-E2
  • BA00CC0WFP-E2 vs BA07FP-E2
  • BA00CC0WFP-E2 vs BA07CC0WT
  • BA00CC0WFP-E2 vs BA07CC0WFP-E2
  • BA00CC0WFP-E2 vs BA07CC0T
  • BA00CC0WFP-E2 vs BA07CC0FP-E2
  • BA00CC0WFP-E2 vs BA06T
  • BA00CC0WFP-E2 vs BA06FP-E2
  • BA00CC0WFP-E2 vs BA06CC0WT
  • BA00CC0WFP-E2 vs BA06CC0WFP-E2
  • BA00CC0WFP-E2 vs BA06CC0T
  • BA00CC0WFP-E2 vs BA06CC0FP-E2
  • BA00CC0WFP-E2 vs BA05T
  • BA00CC0WFP-E2 vs BA05ST-V5
  • BA00CC0WFP-E2 vs BA05ST
  • BA00CC0WFP-E2 vs BA05SFP-E2
  • BA00CC0WFP-E2 vs BA05FP-E2
  • BA00CC0WFP-E2 vs BA05CC0WT-V5
  • BA00CC0WFP-E2 vs BA05CC0WT
  • BA00CC0WFP-E2 vs BA05CC0WFP-E2
  • BA00CC0WFP-E2 vs BA05CC0T
  • BA00CC0WFP-E2 vs BA05CC0FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality