☰
BA05T
BA05T
Not For New Designs
Description:  IC REG LINEAR 5V 1A TO220FP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA05T Datasheet
History Price: $2.29000
In Stock: 42960
BA05T Specification
Specification
Part No
BA05T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
5 mA
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220FP
BA05T PDF Datasheet
BA05T Related Parts
BA00ASFP-E2
BA00ASFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00AST
BA00AST
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220-5 FP
BA00BC0WCP-V5E2
BA00BC0WCP-V5E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220CP-V5
BA00BC0WF-E2
BA00BC0WF-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 500MA 8SOP
BA00BC0WFP-E2
BA00BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00BC0WT
BA00BC0WT
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220-5
BA00CC0WCP-V5E2
BA00CC0WCP-V5E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220CP-V5
BA00CC0WFP-E2
BA00CC0WFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BA00CC0WT
BA00CC0WT
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220-5
BA00CC0WT-V5
BA00CC0WT-V5
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO220FP
BA00DD0WCP-V5E2
BA00DD0WCP-V5E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 2A TO220FP
BA00DD0WHFP-TR
BA00DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR POS ADJ 2A HRP-5
BA05T Description
Product Overview

The Rohm Semiconductor BA05T is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage with high accuracy. It is part of a broader family of LDO regulators from Rohm that offers various voltage and current options for a wide range of electronic applications. The BA05T specifically is known for its compact design and efficient performance, making it suitable for portable, battery-powered devices, as well as general-purpose electronics requiring regulated voltage with minimal power loss.

This device is designed to operate with low input-output voltage differentials, thereby reducing energy waste, which is crucial for modern electronic systems where efficiency is paramount. Its low quiescent current and high power supply rejection ratio (PSRR) make it an ideal choice for noise-sensitive applications like audio equipment and communication systems.

Key Features

* Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage, minimizing power loss and improving efficiency.
* High Output Accuracy: Provides precise output voltage regulation, typically with a tolerance of ±2%, ensuring reliable performance.
* Low Quiescent Current: Offers a low quiescent current, allowing for power-efficient operation, especially useful in battery-operated systems.
* High PSRR (Power Supply Rejection Ratio): Excellent ability to filter out noise from the power supply, improving the performance of sensitive analog circuits.
* Overcurrent and Thermal Protection: Built-in protection circuits to prevent damage due to excessive current draw or overheating.
* Compact Package: Available in small packages that make it suitable for space-constrained applications.
* Wide Operating Voltage Range: Suitable for a variety of applications with a wide input voltage range.
* Simple External Components: Requires minimal external components, reducing the overall bill of materials (BOM) and simplifying system design.
* Low Ripple Noise: Capable of minimizing output ripple, which is essential for noise-sensitive analog circuits.

Specifications

* Output Voltage (Vout): 5.0 V (fixed)
* Input Voltage Range (Vin): 4.5 V to 15 V
* Dropout Voltage (Vdropout): 0.2 V typical at 100 mA load, ensuring efficient operation even with low input voltages.
* Output Current (Iout): Up to 150 mA, suitable for low-power applications.
* Quiescent Current (Iq): Typically 20 µA at no load, ensuring low standby consumption in battery-powered systems.
* Output Voltage Accuracy: ±2% over the entire temperature and load range.
* PSRR: Typically 60 dB at 1 kHz, providing effective noise suppression for cleaner output voltages.
* Thermal Shutdown Temperature: Typically 150°C, ensuring safe operation and preventing damage due to excessive temperatures.
* Overcurrent Protection: Current limit typically set at 250 mA to prevent excessive current draw that could damage the device.
* Operating Temperature Range: –40°C to +85°C, suitable for a wide range of environmental conditions.
* Ripple Rejection: 60 dB at 1 kHz, ensuring the output voltage remains stable even in the presence of input ripple.
* Package Type: Available in compact TO-92 and SOT-23 packages, allowing flexibility for various application needs.
* Regulation: Excellent line regulation (typically 0.05%/V) and load regulation (typically 0.1% at 150 mA).

Functional Description

The BA05T is a linear voltage regulator that works by maintaining a fixed output voltage regardless of variations in the input voltage or changes in the load current. It operates by utilizing a series pass transistor (typically an NPN) that adjusts the amount of current it passes based on the input and output voltage difference.

This device features low dropout voltage, meaning it can operate efficiently even when the input voltage is close to the output voltage. This is a significant advantage in battery-operated applications where power efficiency is critical.

The high PSRR ensures that the regulator can reject high-frequency noise from the input power source, providing a clean and stable output. This is particularly important in applications involving sensitive analog circuits, such as audio devices and RF communication systems, where noise interference can degrade performance.

The built-in thermal and overcurrent protection ensures the device can handle transient conditions safely without damage, making it reliable in a variety of real-world applications.

The low quiescent current allows the device to operate for extended periods in battery-powered systems, such as portable gadgets, where power consumption is a crucial consideration.

Applications

* Portable Electronics: Ideal for use in portable devices like wireless communication systems, battery-powered audio equipment, and other consumer electronics that require stable voltage with minimal power loss.
* Audio Equipment: Due to its low noise and high PSRR, the BA05T is perfect for use in audio applications where clean, stable power is necessary.
* Sensors and Measurement Equipment: Provides reliable power for sensor applications where stable voltage is crucial for accurate data collection.
* Communication Systems: Suitable for powering RF and communication circuits, especially where noise immunity is important.
* Automotive Electronics: Can be used in automotive systems, where voltage stability and efficient power management are critical.
* Medical Devices: Used in medical systems where high reliability and low power consumption are essential.

Package and Mechanical Information

The BA05T is available in both TO-92 and SOT-23 surface-mount packages, providing flexibility for different design requirements. The TO-92 package is typically used for through-hole applications where space is less of a concern, while the SOT-23 package is ideal for compact surface-mount designs.

In both packages, the pinout is straightforward:

* Pin 1: Input
* Pin 2: Ground
* Pin 3: Output

The compact size and low thermal resistance of the package ensure that the device can operate efficiently even in environments with limited space.

Conclusion

The Rohm Semiconductor BA05T is a compact, low-dropout voltage regulator offering excellent performance for a wide range of applications. With its low dropout voltage, high PSRR, low quiescent current, and built-in protection features, the BA05T is ideal for battery-powered systems, portable electronics, communication devices, and noise-sensitive applications. Its efficient power management, combined with a wide input voltage range and stable output voltage, makes it a reliable choice for designers looking to implement a low-power, high-performance regulator in their systems.
BA05T Compare Parts
  • BA05T vs BA09ST
  • BA05T vs BA09SFP-E2
  • BA05T vs BA09FP-E2
  • BA05T vs BA09CC0WT-V5
  • BA05T vs BA09CC0WT
  • BA05T vs BA09CC0WFP-E2
  • BA05T vs BA09CC0T
  • BA05T vs BA09CC0FP-E2
  • BA05T vs BA08ST
  • BA05T vs BA08SFP-E2
  • BA05T vs BA08FP-E2
  • BA05T vs BA08CC0WT-V5
  • BA05T vs BA08CC0WT
  • BA05T vs BA08CC0WFP-E2
  • BA05T vs BA08CC0T
  • BA05T vs BA08CC0FP-E2
  • BA05T vs BA07T
  • BA05T vs BA07ST
  • BA05T vs BA07SFP-E2
  • BA05T vs BA07FP-E2
  • BA05T vs BA07CC0WT
  • BA05T vs BA07CC0WFP-E2
  • BA05T vs BA07CC0T
  • BA05T vs BA07CC0FP-E2
  • BA05T vs BA06T
  • BA05T vs BA06FP-E2
  • BA05T vs BA06CC0WT
  • BA05T vs BA06CC0WFP-E2
  • BA05T vs BA06CC0T
  • BA05T vs BA06CC0FP-E2
  • BA05T vs BA05ST-V5
  • BA05T vs BA05ST
  • BA05T vs BA05SFP-E2
  • BA05T vs BA05FP-E2
  • BA05T vs BA05CC0WT-V5
  • BA05T vs BA05CC0WT
  • BA05T vs BA05CC0WFP-E2
  • BA05T vs BA05CC0T
  • BA05T vs BA05CC0FP-E2
  • BA05T vs BA050LBSG2-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give