SN74S138AD
SN74S138AD
Active
Description:  IC DECODER/DEMUX 1X3:8 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S138AD Datasheet
History Price: $2.21000
In Stock: 44500
SN74S138AD Specification
Specification
Part No
SN74S138AD
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74S
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
400μA, 8mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74S138AD PDF Datasheet
SN74S138AD Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NS
SN74145NS
Texas Instruments
IC BCD-TO-DEC DECODER/DVR 16SO
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74159N
SN74159N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74S138AD Compare Parts
  • SN74S138AD vs SN74S257N
  • SN74S138AD vs SN74S257DG4
  • SN74S138AD vs SN74S257DE4
  • SN74S138AD vs SN74S257D
  • SN74S138AD vs SN74S251N3
  • SN74S138AD vs SN74S251N
  • SN74S138AD vs SN74S158N
  • SN74S138AD vs SN74S157NSRG4
  • SN74S138AD vs SN74S157NSRE4
  • SN74S138AD vs SN74S157NSR
  • SN74S138AD vs SN74S157N
  • SN74S138AD vs SN74S157DG4
  • SN74S138AD vs SN74S157DE4
  • SN74S138AD vs SN74S157D
  • SN74S138AD vs SN74S153N
  • SN74S138AD vs SN74S151NSRG4
  • SN74S138AD vs SN74S151NSRE4
  • SN74S138AD vs SN74S151NSR
  • SN74S138AD vs SN74S151NS
  • SN74S138AD vs SN74S151N
  • SN74S138AD vs SN74S151DG4
  • SN74S138AD vs SN74S151DE4
  • SN74S138AD vs SN74S151D
  • SN74S138AD vs SN74S139ANSRG4
  • SN74S138AD vs SN74S139ANSRE4
  • SN74S138AD vs SN74S139ANSR
  • SN74S138AD vs SN74S139AN
  • SN74S138AD vs SN74S139AD
  • SN74S138AD vs SN74S138ANSRG4
  • SN74S138AD vs SN74S138ANSRE4
  • SN74S138AD vs SN74S138ANSR
  • SN74S138AD vs SN74S138ANG4
  • SN74S138AD vs SN74S138ANE4
  • SN74S138AD vs SN74S138AN3
  • SN74S138AD vs SN74S138AN
  • SN74S138AD vs SN74LVC2G157YZPR
  • SN74S138AD vs SN74LVC2G157YZAR
  • SN74S138AD vs SN74LVC2G157YEPR
  • SN74S138AD vs SN74LVC2G157YEAR
  • SN74S138AD vs SN74LVC2G157DCUT
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.