SN74S138AD
SN74S138AD
Active
Description:  IC DECODER/DEMUX 1X3:8 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S138AD Datasheet
History Price: $2.21000
In Stock: 44500
SN74S138AD vs SN74S157D
Series
74S
74S
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 3:8
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
400μA, 8mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC