N8044AH
N8044AH
Active
Description:  8-BIT, MROM, 8051 CPU, 12MHZ
Manufacturer:  Intel
Datasheet:   N8044AH Datasheet
History Price: $35.22000
In Stock: 6000
N8044AH Specification
Specification
Part No
N8044AH
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
12MHz
Connectivity
HDLC
Peripherals
-
Number of I/O
32
Program Memory Size
4KB (4K x 8)
Program Memory Type
Mask ROM
EEPROM Size
-
RAM Size
192 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
N8044AH PDF Datasheet
N8044AH Related Parts
N8042AH
N8042AH
Intel
8-BIT, MROM, 8048 CPU
N80C151SB16
N80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ
N80C152JA-1
N80C152JA-1
Rochester Electronics
IC MCU 8BIT
N80C152JB
N80C152JB
Intel
8-BIT, 8051 CPU, 6MHZ
N80C152JB
N80C152JB
Rochester Electronics
IC MCU 8BIT
N80C152JB-1
N80C152JB-1
Rochester Electronics
IC MCU 8BIT
N80C152JB-G
N80C152JB-G
Rochester Electronics
IC MCU
N80C152JC
N80C152JC
Rochester Electronics
IC MCU 8BIT
N80C152JC-1-G
N80C152JC-1-G
Rochester Electronics
IC MCU 8BIT
N80C152JD
N80C152JD
Intel
8-BIT, 8051 CPU, 6MHZ
N80C152JD
N80C152JD
Rochester Electronics
IC MCU 8BIT
N80C196KC20
N80C196KC20
Intel
IC MCU 16BIT 16KB OTP 68PLCC
N8044AH Compare Parts
  • N8044AH vs N80C452
  • N8044AH vs N80C196MD
  • N8044AH vs N80C196KC20
  • N8044AH vs N80C152JD
  • N8044AH vs N80C152JD
  • N8044AH vs N80C152JC-1-G
  • N8044AH vs N80C152JC
  • N8044AH vs N80C152JB-G
  • N8044AH vs N80C152JB-1
  • N8044AH vs N80C152JB
  • N8044AH vs N80C152JB
  • N8044AH vs N80C152JA-1
  • N8044AH vs N80C151SB16
  • N8044AH vs N8042AH
  • N8044AH vs N80C31BH-16
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.