9002DM
9002DM
Active
Description:  NAND LOGIC GATE
Manufacturer:  National Semiconductor
Datasheet:   9002DM Datasheet
History Price: $7.21000
In Stock: 18200
9002DM Specification
Specification
Part No
9002DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
5.5 mA
Current - Output High, Low
1.32mA, 17.6mA
Input Logic Level - Low
0.9V
Input Logic Level - High
1.7V
Max Propagation Delay @ V, Max CL
12ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
9002DM PDF Datasheet
9002DM Related Parts
9003DC
9003DC
National Semiconductor
NAND GATE, TTL
9003DM
9003DM
National Semiconductor
NAND GATE, TTL
9003DM/B
9003DM/B
Rochester Electronics
9003DM/B
9005PC
9005PC
National Semiconductor
AND-OR-INVERT GATE, TTL, CDFP14
9007DC
9007DC
National Semiconductor
NAND GATE, TTL
9009DC
9009DC
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009DM
9009DM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009FM
9009FM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9002DC
9002DC
National Semiconductor
NAND LOGIC GATE
9002DM/B
9002DM/B
Rochester Electronics
9002DM/B
9003FM/R
9003FM/R
Rochester Electronics
9003FM/R
9003PC
9003PC
Rochester Electronics
9003 - NAND GATE, TTL
9002DM Compare Parts
  • 9002DM vs 9009DM
  • 9002DM vs 9009DC
  • 9002DM vs 9007DC
  • 9002DM vs 9005PC
  • 9002DM vs 9003DM/B
  • 9002DM vs 9003DM
  • 9002DM vs 9003DC
  • 9002DM vs 9009PC
  • 9002DM vs 9007PC
  • 9002DM vs 9006DM
  • 9002DM vs 9004PC
  • 9002DM vs 9004FM/B
  • 9002DM vs 9004DM
  • 9002DM vs 9004DC
  • 9002DM vs 9003PC
  • 9002DM vs 9003FM/R
  • 9002DM vs 9002DM/B
  • 9002DM vs 9002DC
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping