9002DM
9002DM
Active
Description:  NAND LOGIC GATE
Manufacturer:  National Semiconductor
Datasheet:   9002DM Datasheet
History Price: $7.21000
In Stock: 18200
9002DM vs 9004DC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
5.5 mA
6.1 mA
Current - Output High, Low
1.32mA, 17.6mA
1.2mA, 16mA
Input Logic Level - Low
0.9V
0.85V
Input Logic Level - High
1.7V
1.8V
Max Propagation Delay @ V, Max CL
12ns @ 5V, 15pF
15ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)