Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 9002DM
9002DM
Active
Logic - Gates and Inverters
Description:
NAND LOGIC GATE
Manufacturer:
National Semiconductor
Datasheet:
9002DM Datasheet
History Price: $7.21000
In Stock: 18200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9002DM vs 9009PC
Part No
9002DM
9009PC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
5.5 mA
-
Current - Output High, Low
1.32mA, 17.6mA
-
Input Logic Level - Low
0.9V
-
Input Logic Level - High
1.7V
-
Max Propagation Delay @ V, Max CL
12ns @ 5V, 15pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-