54175W/B
54175W/B
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 14CFP
Manufacturer:  Rochester Electronics
Datasheet:   54175W/B Datasheet
History Price: Obsolete
In Stock: 30800
54175W/B Specification
Specification
Part No
54175W/B
Category
Logic - Flip Flops
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
4
Clock Frequency
25 MHz
Max Propagation Delay @ V, Max CL
50ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
16mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
45 mA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-CFP
Package / Case
14-CFlatPack
54175W/B PDF Datasheet
54175W/B Related Parts
54107DM
54107DM
National Semiconductor
J-K FLIP-FLOP MASTER-SLAVE
54174DM
54174DM
National Semiconductor
D FLIP-FLOP, TTL/H/L SERIES TTL
54174FM
54174FM
National Semiconductor
D FLIP-FLOP, TTL
54174FMQB
54174FMQB
National Semiconductor
D FLIP-FLOP, TTL/H/L SERIES TTL
54175/BEA
54175/BEA
Rochester Electronics
DUAL MARKED (M38510/01702BEA)
54175/BFA
54175/BFA
Rochester Electronics
DUAL MARKED (M38510/01702BFA)
54175FM
54175FM
National Semiconductor
D FLIP-FLOP, TTL
54175FMQB
54175FMQB
National Semiconductor
D FLIP-FLOP, TTL/H/L SERIES TTL
54175W/B Compare Parts
  • 54175W/B vs 54175FM
  • 54175W/B vs 54175/BFA
  • 54175W/B vs 54175/BEA
  • 54175W/B vs 54174FMQB
  • 54175W/B vs 54174FM
  • 54175W/B vs 54174DM
  • 54175W/B vs 54107DM
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!