54175W/B
54175W/B
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 14CFP
Manufacturer:  Rochester Electronics
Datasheet:   54175W/B Datasheet
History Price: Obsolete
In Stock: 30800
54175W/B vs 54175/BEA
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Function
Standard
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
4
-
Clock Frequency
25 MHz
-
Max Propagation Delay @ V, Max CL
50ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
16mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
45 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-