100LVEL16M
100LVEL16M
Obsolete
Description:  LINE RECEIVER, ECL
Manufacturer:  Fairchild Semiconductor
Datasheet:   100LVEL16M Datasheet
History Price: $5.68000
In Stock: 48500
100LVEL16M Specification
Specification
Part No
100LVEL16M
Category
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
Series
100LVEL
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Differential Receiver
Supply Voltage
3V ~ 3.8V
Number of Bits
1
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
100LVEL16M PDF Datasheet
100LVEL16M Related Parts
100179DC
100179DC
National Semiconductor
LK-AHEAD CARRY GEN, 100K SERIES
100179DCQR
100179DCQR
National Semiconductor
LK-AHEAD CARRY GEN, 100K SERIES
100181DC
100181DC
National Semiconductor
ALU, 100K SERIES
100181DCQR
100181DCQR
National Semiconductor
ALU, 100K SERIES
100182DC
100182DC
National Semiconductor
ADDER/SUBTRACTOR, 100K SERIES
100182FC
100182FC
Rochester Electronics
ADD/SUBTRACT, 100K SERIES, 1-BIT
100LVEL16MX
100LVEL16MX
onsemi
IC RECEIVER 3.3V ECL DIFF 8SOIC
100179J-MIL
100179J-MIL
National Semiconductor
LOOK-AHEAD CARRY GENERATOR
100179W-MIL
100179W-MIL
National Semiconductor
LOOK-AHEAD CARRY GENERATOR
100180FC
100180FC
Rochester Electronics
100180 - Adder/Subtractor, 100K
100180FC-RE
100180FC-RE
Rochester Electronics
ADD/SUBTRACT, 100K SERIES, 6-BIT
100181FC
100181FC
National Semiconductor
ALU, 100K SERIES
100LVEL16M Compare Parts
  • 100LVEL16M vs 100182FC
  • 100LVEL16M vs 100182DC
  • 100LVEL16M vs 100181DCQR
  • 100LVEL16M vs 100181DC
  • 100LVEL16M vs 100179DCQR
  • 100LVEL16M vs 100179DC
  • 100LVEL16M vs 100181FC
  • 100LVEL16M vs 100180FC-RE
  • 100LVEL16M vs 100180FC
  • 100LVEL16M vs 100179W-MIL
  • 100LVEL16M vs 100179J-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!