100179J-MIL
100179J-MIL
Active
Description:  LOOK-AHEAD CARRY GENERATOR
Manufacturer:  National Semiconductor
Datasheet:   100179J-MIL Datasheet
History Price: $18.00000
In Stock: 18600
100179J-MIL Specification
Specification
Part No
100179J-MIL
Category
Logic - Specialty Logic
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Look-ahead Carry Generator
Supply Voltage
-4.2V ~ -5.7V
Number of Bits
4
Operating Temperature
0℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
100179J-MIL PDF Datasheet
100179J-MIL Related Parts
100179DC
100179DC
National Semiconductor
LK-AHEAD CARRY GEN, 100K SERIES
100179DCQR
100179DCQR
National Semiconductor
LK-AHEAD CARRY GEN, 100K SERIES
100181DC
100181DC
National Semiconductor
ALU, 100K SERIES
100181DCQR
100181DCQR
National Semiconductor
ALU, 100K SERIES
100182DC
100182DC
National Semiconductor
ADDER/SUBTRACTOR, 100K SERIES
100182FC
100182FC
Rochester Electronics
ADD/SUBTRACT, 100K SERIES, 1-BIT
100LVEL16M
100LVEL16M
Fairchild Semiconductor
LINE RECEIVER, ECL
100LVEL16M
100LVEL16M
onsemi
IC RECEIVER 3.3V ECL DIFF 8SOIC
100LVEL16MX
100LVEL16MX
onsemi
IC RECEIVER 3.3V ECL DIFF 8SOIC
100179W-MIL
100179W-MIL
National Semiconductor
LOOK-AHEAD CARRY GENERATOR
100180FC
100180FC
Rochester Electronics
100180 - Adder/Subtractor, 100K
100180FC-RE
100180FC-RE
Rochester Electronics
ADD/SUBTRACT, 100K SERIES, 6-BIT
100179J-MIL Compare Parts
  • 100179J-MIL vs 100LVEL16M
  • 100179J-MIL vs 100LVEL16M
  • 100179J-MIL vs 100182FC
  • 100179J-MIL vs 100182DC
  • 100179J-MIL vs 100181DCQR
  • 100179J-MIL vs 100181DC
  • 100179J-MIL vs 100179DCQR
  • 100179J-MIL vs 100179DC
  • 100179J-MIL vs 100181FC
  • 100179J-MIL vs 100180FC-RE
  • 100179J-MIL vs 100180FC
  • 100179J-MIL vs 100179W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…