100LVEL16M
100LVEL16M
Obsolete
Description:  LINE RECEIVER, ECL
Manufacturer:  Fairchild Semiconductor
Datasheet:   100LVEL16M Datasheet
History Price: $5.68000
In Stock: 48500
100LVEL16M vs 100182DC
Series
100LVEL
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Differential Receiver
Wallace Tree Adder
Supply Voltage
3V ~ 3.8V
-4.2V ~ -5.7V
Number of Bits
1
9
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 85℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
8-SOIC
24-CDIP