☰
RT9266GE
RT9266GE
Active
Description:  IC REG BOOST ADJ 1.6A SOT23-6
Manufacturer:  Richtek
Datasheet:   RT9266GE Datasheet
History Price: $0.74000
In Stock: 49460
RT9266GE Specification
Specification
Part No
RT9266GE
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
7V (Switch)
Current - Output
1.6A (Switch)
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
RT9266GE Related Parts
RT9261-27GX
RT9261-27GX
Richtek
IC REG BOOST 2.7V 60MA SOT89-3
RT9261-30GB
RT9261-30GB
Richtek
IC REG BOOST 3V 60MA SOT23-5
RT9261-33GB
RT9261-33GB
Richtek
IC REG BOOST 3.3V 60MA SOT23-5
RT9261-35GB
RT9261-35GB
Richtek
IC REG BOOST 3.5V 60MA SOT23-5
RT9261-36GX
RT9261-36GX
Richtek
IC REG BOOST 3.6V 80MA SOT89-3
RT9261A-50GB
RT9261A-50GB
Richtek
IC REG BOOST 5V 80MA SOT23-5
RT9261B-33GX
RT9261B-33GX
Richtek
IC REG BOOST 3.3V 120MA SOT89-3
RT9261B-50GB
RT9261B-50GB
Richtek
IC REG BOOST 5V 160MA SOT23-5
RT9261B-50GX
RT9261B-50GX
Richtek
IC REG BOOST 5V 160MA SOT89-3
RT9266BGE
RT9266BGE
Richtek
IC REG BOOST ADJ 500MA SOT23-6
RT9266GX5
RT9266GX5
Richtek
IC REG BOOST ADJ 1.6A SOT89-5
RT9276-50GQW
RT9276-50GQW
Richtek
IC REG BOOST ADJ SYNC 10WDFN
RT9266GE Compare Parts
  • RT9266GE vs RT9276GQW
  • RT9266GE vs RT9276-50GQW
  • RT9266GE vs RT9266GX5
  • RT9266GE vs RT9266BGE
  • RT9266GE vs RT9261B-50GX
  • RT9266GE vs RT9261B-50GB
  • RT9266GE vs RT9261B-33GX
  • RT9266GE vs RT9261A-50GB
  • RT9266GE vs RT9261-36GX
  • RT9266GE vs RT9261-35GB
  • RT9266GE vs RT9261-33GB
  • RT9266GE vs RT9261-30GB
  • RT9266GE vs RT9261-27GX
  • RT9266GE vs RT9607APS
  • RT9266GE vs RT9607APQV
  • RT9266GE vs RT9277CGF
  • RT9266GE vs RT9261B-33GB
  • RT9266GE vs RT9191-XXPB
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend