☰
RT9266GE
RT9266GE
Active
Description:  IC REG BOOST ADJ 1.6A SOT23-6
Manufacturer:  Richtek
Datasheet:   RT9266GE Datasheet
History Price: $0.74000
In Stock: 49460
RT9266GE vs RT9266BGE
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2V
2V
Voltage - Input (Max)
6V
6.5V
Voltage - Output (Min/Fixed)
2V
2.6V
Voltage - Output (Max)
7V (Switch)
6V
Current - Output
1.6A (Switch)
500mA (Switch)
Frequency - Switching
500kHz
550kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-23-6