☰
RT7736EGE
RT7736EGE
Obsolete
Description:  IC OFFLINE SW FLYBACK SOT23-6
Manufacturer:  Richtek
Datasheet:   RT7736EGE Datasheet
History Price: Obsolete
In Stock: 43580
RT7736EGE Specification
Specification
Part No
RT7736EGE
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Richtek
Series
SmartJitter
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
12V ~ 25V
Duty Cycle
75%
Frequency - Switching
65kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
RT7736EGE PDF Datasheet
RT7736EGE Related Parts
RT7736BGE
RT7736BGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736DGE
RT7736DGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736FGE
RT7736FGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736GGE
RT7736GGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736LGE
RT7736LGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7738GGE
RT7738GGE
Richtek
SmartJitterTM Multi-Mode Flyback
RT7736EGE Description

The Richtek RT7736EGE is a highly integrated, low-dropout (LDO) linear regulator designed to provide stable and precise voltage regulation in various electronic applications. This device is particularly valued for its low dropout voltage, high output accuracy, and comprehensive protection features. Below is a detailed overview of the RT7736EGE, including its specifications and key features.

## Product Description

The RT7736EGE is a high-performance LDO regulator that offers excellent voltage regulation with minimal dropout. Its low dropout voltage enables efficient power management in battery-operated and space-constrained applications. The RT7736EGE is suitable for powering sensitive analog and digital circuits that require a stable and clean supply voltage.

## Key Specifications

1. General Characteristics:
- Device Type: Low-Dropout (LDO) Linear Regulator
- Package Type: SOT-23-5, which is compact and suited for applications with limited space.

2. Input Voltage Range:
- Minimum Input Voltage: 1.8V
- Maximum Input Voltage: 6.0V

3. Output Voltage:
- Fixed Output Voltage Options: The RT7736EGE is available in various fixed output voltage options, typically ranging from 1.2V to 5.0V.
- Adjustable Output Voltage: An adjustable version may be available, allowing users to set the output voltage via an external resistor divider network.

4. Output Current:
- Maximum Output Current: The regulator can deliver up to 300mA of continuous output current, making it suitable for low-power applications.

5. Dropout Voltage:
- Low Dropout Voltage: The RT7736EGE features a low dropout voltage of approximately 150mV at a 300mA load, which ensures efficient operation even with minimal input-to-output voltage difference.

6. Load and Line Regulation:
- Load Regulation: The device provides excellent load regulation, typically within ±0.2% of the nominal output voltage.
- Line Regulation: It also offers good line regulation, typically within ±0.05% per volt of input voltage variation.

7. Output Noise and Ripple:
- Low Output Noise: The RT7736EGE is designed to deliver low output noise and ripple, which is critical for sensitive analog applications.

8. Protection Features:
- Overcurrent Protection (OCP): The regulator includes overcurrent protection to prevent damage due to excessive current conditions.
- Thermal Shutdown (TSD): The RT7736EGE has a thermal shutdown feature that protects the IC from overheating by shutting down the device if the junction temperature exceeds a predefined threshold.
- Short-Circuit Protection (SCP): Short-circuit protection is included to prevent damage during short-circuit conditions.

9. Start-Up and Stability:
- Soft-Start Function: The device incorporates a soft-start feature to minimize inrush current and improve stability during power-up.
- Stable with Capacitors: The RT7736EGE is designed to be stable with a range of output capacitors, including ceramic capacitors.

10. Temperature Characteristics:
- Operating Temperature Range: The regulator operates within a temperature range of -40°C to +85°C, suitable for a variety of environmental conditions.
- Temperature Coefficient: The output voltage has a low temperature coefficient, ensuring minimal variation with temperature changes.

11. Pin Configuration:
- Input Pin (VIN): Connects to the input power source.
- Output Pin (VOUT): Provides the regulated output voltage to the load.
- Ground Pin (GND): Serves as the ground reference for the IC.
- Adjust Pin (ADJ): (For adjustable versions) Used to set the output voltage via external resistors.
- Enable Pin (EN): Allows for enabling or disabling the regulator to save power when not in use.

## Applications

The Richtek RT7736EGE is suitable for a variety of applications, including:

- Consumer Electronics: Power supplies for portable and handheld devices where low dropout and high accuracy are required.
- Battery-Powered Devices: Ideal for use in battery-powered applications where efficient power regulation and low dropout voltage are crucial.
- Analog and Digital Circuits: Provides clean and stable power for sensitive analog and digital circuitry.
- Communication Equipment: Voltage regulation in communication devices and networking equipment.

## Conclusion

The Richtek RT7736EGE is a versatile and reliable LDO linear regulator offering excellent performance characteristics such as low dropout voltage, high output accuracy, and comprehensive protection features. Its compact package and low power consumption make it an ideal choice for modern electronic systems that require stable and efficient voltage regulation. For detailed application guidelines and design recommendations, consulting the official datasheet from Richtek is advised.
RT7736EGE Compare Parts
  • RT7736EGE vs RT7736GGE
  • RT7736EGE vs RT7736FGE
  • RT7736EGE vs RT7736DGE
  • RT7736EGE vs RT7736BGE
  • RT7736EGE vs RT7738GGE
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend