☰
RT7736DGE
RT7736DGE
Obsolete
Description:  IC OFFLINE SW FLYBACK SOT23-6
Manufacturer:  Richtek
Datasheet:   RT7736DGE Datasheet
History Price: Obsolete
In Stock: 23150
RT7736DGE Specification
Specification
Part No
RT7736DGE
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Richtek
Series
SmartJitter
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
12V ~ 25V
Duty Cycle
75%
Frequency - Switching
65kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
RT7736DGE PDF Datasheet
RT7736DGE Related Parts
RT7736BGE
RT7736BGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736EGE
RT7736EGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736FGE
RT7736FGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736GGE
RT7736GGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7736LGE
RT7736LGE
Richtek
IC OFFLINE SW FLYBACK SOT23-6
RT7738GGE
RT7738GGE
Richtek
SmartJitterTM Multi-Mode Flyback
RT7736DGE Compare Parts
  • RT7736DGE vs RT7736GGE
  • RT7736DGE vs RT7736FGE
  • RT7736DGE vs RT7736EGE
  • RT7736DGE vs RT7736BGE
  • RT7736DGE vs RT7738GGE
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend