☰
RT4813AGQUF
RT4813AGQUF
Active
Description:  IC REG BOOST ADJ 2.5A 9UQFN
Manufacturer:  Richtek
Datasheet:   RT4813AGQUF Datasheet
History Price: $1.67000
In Stock: 42160
RT4813AGQUF Specification
Specification
Part No
RT4813AGQUF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
1.8V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
5.5V
Current - Output
2.5A (Switch)
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
9-UFQFN
Supplier Device Package
9-UQFN (2x2)
RT4813AGQUF Related Parts
RT4803AWSC
RT4803AWSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4803WSC
RT4803WSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4805AWSC
RT4805AWSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4805BWSC
RT4805BWSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4805BWSC
RT4805BWSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4805WSC
RT4805WSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4812GJ8F
RT4812GJ8F
Richtek
IC REG BOOST ADJ 2A TSOT23-8
RT4813CGQUF
RT4813CGQUF
Richtek
IC REG BOOST ADJ 3.1A 9UQFN
RT4813GQUF
RT4813GQUF
Richtek
IC REG BOOST ADJ 3.1A 9UQFN
RT4813AGQUF Compare Parts
  • RT4813AGQUF vs RT4813CGQUF
  • RT4813AGQUF vs RT4812GJ8F
  • RT4813AGQUF vs RT4805WSC
  • RT4813AGQUF vs RT4805BWSC
  • RT4813AGQUF vs RT4805BWSC
  • RT4813AGQUF vs RT4805AWSC
  • RT4813AGQUF vs RT4803WSC
  • RT4813AGQUF vs RT4803AWSC
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time