☰
RT4805WSC
RT4805WSC
Active
Description:  IC REG BOOST ADJ 2A 16WLCSP
Manufacturer:  Richtek
Datasheet:   RT4805WSC Datasheet
History Price: Active
In Stock: 32400
RT4805WSC Specification
Specification
Part No
RT4805WSC
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
1.8V
Voltage - Input (Max)
5V
Voltage - Output (Min/Fixed)
2.85V
Voltage - Output (Max)
4.4V
Current - Output
2A (Switch)
Frequency - Switching
2.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-UFBGA, WLCSP
Supplier Device Package
16-WLCSP (1.67x1.67)
RT4805WSC Related Parts
RT4803AWSC
RT4803AWSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4803WSC
RT4803WSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4805AWSC
RT4805AWSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4805BWSC
RT4805BWSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4805BWSC
RT4805BWSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4812GJ8F
RT4812GJ8F
Richtek
IC REG BOOST ADJ 2A TSOT23-8
RT4813AGQUF
RT4813AGQUF
Richtek
IC REG BOOST ADJ 2.5A 9UQFN
RT4813CGQUF
RT4813CGQUF
Richtek
IC REG BOOST ADJ 3.1A 9UQFN
RT4813GQUF
RT4813GQUF
Richtek
IC REG BOOST ADJ 3.1A 9UQFN
RT4805WSC Compare Parts
  • RT4805WSC vs RT4813CGQUF
  • RT4805WSC vs RT4813AGQUF
  • RT4805WSC vs RT4812GJ8F
  • RT4805WSC vs RT4805BWSC
  • RT4805WSC vs RT4805BWSC
  • RT4805WSC vs RT4805AWSC
  • RT4805WSC vs RT4803WSC
  • RT4805WSC vs RT4803AWSC
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time