ZSSC3281BC5B
ZSSC3281BC5B
Active
Description:  DICE ON 304 MICRO METER WAFER WI
Manufacturer:  Renesas Electronics
History Price: $3.21855
In Stock: 40600
ZSSC3281BC5B Specification
Specification
Part No
ZSSC3281BC5B
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Conditioner
Input Type
Analog, Digital
Output Type
1-Wire?, I2C, SPI
Current - Supply
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
ZSSC3281BC5B Related Parts
ZSSC3230BC3R
ZSSC3230BC3R
Renesas Electronics
IC CAP SENSOR SIGN COND 24VFQFPN
ZSSC3230BI3R
ZSSC3230BI3R
Renesas Electronics
IC CAP SENSOR SIGN COND 24VFQFPN
ZSSC3240CC3R
ZSSC3240CC3R
Renesas Electronics
IC SENSOR SIGNAL CONDITIONER
ZSSC3240CI3R
ZSSC3240CI3R
Renesas Electronics
IC SENSOR SIGNAL COND 24VFQFPN
ZSSC3281BC3R
ZSSC3281BC3R
Renesas Electronics
RESISTIVE 2-CHANNEL SENSOR SIGNA
ZSSC3281BI3R
ZSSC3281BI3R
Renesas Electronics
RESISTIVE 2-CHANNEL SENSOR SIGNA
ZSSC3018BA1B
ZSSC3018BA1B
Renesas Electronics
WAFER (UNSAWN) - BOX
ZSSC3018BA1C
ZSSC3018BA1C
Renesas Electronics
DICE (WAFER SAWN) - FRAME
ZSSC3026CI4WH
ZSSC3026CI4WH
Renesas Electronics
IC CLOCK AND TIMING
ZSSC31150GLG1-R
ZSSC31150GLG1-R
Renesas Electronics
IC INTERFACE
ZSSC31150GLG1-T
ZSSC31150GLG1-T
Renesas Electronics
IC INTERFACE
ZSSC3123AA1B
ZSSC3123AA1B
Renesas Electronics
IC CAP SENSOR SIGNAL CONDITIONER
ZSSC3281BC5B Compare Parts
  • ZSSC3281BC5B vs ZSSC3281BC3R
  • ZSSC3281BC5B vs ZSSC3240CI3R
  • ZSSC3281BC5B vs ZSSC3240CC3R
  • ZSSC3281BC5B vs ZSSC3230BI3R
  • ZSSC3281BC5B vs ZSSC3230BC3R
  • ZSSC3281BC5B vs ZSSC4175DE4W
  • ZSSC3281BC5B vs ZSSC4175DE4D
  • ZSSC3281BC5B vs ZSSC4175DE4C
  • ZSSC3281BC5B vs ZSSC4175DE4B
  • ZSSC3281BC5B vs ZSSC4175DE2V
  • ZSSC3281BC5B vs ZSSC4175DE2R
  • ZSSC3281BC5B vs ZSSC4175DE2D
  • ZSSC3281BC5B vs ZSSC4175DE2C
  • ZSSC3281BC5B vs ZSSC4169DE5T
  • ZSSC3281BC5B vs ZSSC4169DE5R
  • ZSSC3281BC5B vs ZSSC4165DE5R
  • ZSSC3281BC5B vs ZSSC4165DE1D-ES
  • ZSSC3281BC5B vs ZSSC4162DE4R
  • ZSSC3281BC5B vs ZSSC4161DE4R
  • ZSSC3281BC5B vs ZSSC4161DE1D
  • ZSSC3281BC5B vs ZSSC4151CE6T
  • ZSSC3281BC5B vs ZSSC4151CE6R
  • ZSSC3281BC5B vs ZSSC4151CE5T
  • ZSSC3281BC5B vs ZSSC4151CE5R
  • ZSSC3281BC5B vs ZSSC4151CE4R
  • ZSSC3281BC5B vs ZSSC4151CE1D
  • ZSSC3281BC5B vs ZSSC4151CE1C
  • ZSSC3281BC5B vs ZSSC4151CE1B
  • ZSSC3281BC5B vs ZSSC3281BI8R
  • ZSSC3281BC5B vs ZSSC3281BI6B
  • ZSSC3281BC5B vs ZSSC3281BI5B
  • ZSSC3281BC5B vs ZSSC3281BI2B
  • ZSSC3281BC5B vs ZSSC3281BI1B
  • ZSSC3281BC5B vs ZSSC3281BC8R
  • ZSSC3281BC5B vs ZSSC3281BC6B
  • ZSSC3281BC5B vs ZSSC3281BC2B
  • ZSSC3281BC5B vs ZSSC3281BC1B
  • ZSSC3281BC5B vs ZSSC3242AI3V ES
  • ZSSC3281BC5B vs ZSSC3242AI3R ES
  • ZSSC3281BC5B vs ZSSC3242AI1B ES
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you