Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Renesas Electronics ZSSC3281BC5B
ZSSC3281BC5B
Active
Interface - Sensor and Detector Interfaces
Description:
DICE ON 304 MICRO METER WAFER WI
Manufacturer:
Renesas Electronics
Datasheet:
ZSSC3281BC5B Datasheet
History Price: $3.21855
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC3281BC5B vs ZSSC4175DE4W
Part No
ZSSC3281BC5B
ZSSC4175DE4W
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
Automotive, AEC-Q100
Packaging
Tray
Tube
Status
Active
Last Time Buy
Type
Signal Conditioner
Signal Conditioner
Input Type
Analog, Digital
Thermocouple
Output Type
1-Wire?, I2C, SPI
Digital
Current - Supply
15 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
24-VFQFN Exposed Pad
Supplier Device Package
Die
24-QFN (4x4)