Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Renesas Electronics TSE2002GB2A1NCG8
TSE2002GB2A1NCG8
Obsolete
PMIC - Thermal Management
Description:
IC TEMP SENS EEPROM DFN-8
Manufacturer:
Renesas Electronics
Datasheet:
TSE2002GB2A1NCG8 Datasheet
History Price: $2.04000
In Stock: 18900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSE2002GB2A1NCG8 Specification
Specification
Part No
TSE2002GB2A1NCG8
Category
PMIC - Thermal Management
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temp Monitoring System (Sensor)
Sensor Type
Internal
Sensing Temperature
-20℃ ~ 125℃
Accuracy
?℃
Topology
ADC, Register Bank
Output Type
I2C/SMBus
Output Alarm
No
Output Fan
No
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-VFQFPN (2x3)
TSE2002GB2A1NCG8 Related Parts
TSE2002B3CNCG
Renesas Electronics
IC TEMP SENS EEPROM TDFN-8
TSE2002B3CNCG8
Renesas Electronics
IC TEMP SENS EEPROM TDFN-8
TSE2002GB2A1NCG
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2004GB2B0NCG8
Renesas Electronics
TEMPERATURE SENSOR FOR DDR4
TSE2002B3CNRG
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2002B3CNRG8
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2002GB2A1NCG/B
Renesas Electronics
IC
TSE2002GB2A1NCG8/B
Renesas Electronics
IC
TSE2002GB2A1NRG
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2002GB2A1NRG8
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2004GB2B0NCG8/B
Renesas Electronics
TEMPERATURE SENSOR
TSE2004GB2B0NCG8/M
Renesas Electronics
TEMPERATURE SENSOR
TSE2002GB2A1NCG8 Compare Parts
TSE2002GB2A1NCG8 vs TSE2002GB2A1NCG
TSE2002GB2A1NCG8 vs TSE2002B3CNCG8
TSE2002GB2A1NCG8 vs TSE2002B3CNCG
TSE2002GB2A1NCG8 vs TSE2004GB2C0NCG8/M
TSE2002GB2A1NCG8 vs TSE2004GB2C0NCG8/B
TSE2002GB2A1NCG8 vs TSE2004GB2C0NCG8
TSE2002GB2A1NCG8 vs TSE2004GB2B0NCG8/M
TSE2002GB2A1NCG8 vs TSE2004GB2B0NCG8/B
TSE2002GB2A1NCG8 vs TSE2002GB2A1NRG8
TSE2002GB2A1NCG8 vs TSE2002GB2A1NRG
TSE2002GB2A1NCG8 vs TSE2002GB2A1NCG8/B
TSE2002GB2A1NCG8 vs TSE2002GB2A1NCG/B
TSE2002GB2A1NCG8 vs TSE2002B3CNRG8
TSE2002GB2A1NCG8 vs TSE2002B3CNRG
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components