TSE2002B3CNRG
TSE2002B3CNRG
Obsolete
Description:  IC TEMP SENS EEPROM DFN-8
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 44500
TSE2002B3CNRG Specification
Specification
Part No
TSE2002B3CNRG
Category
PMIC - Thermal Management
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temp Monitoring System (Sensor)
Sensor Type
Internal
Sensing Temperature
-20℃ ~ 125℃
Accuracy
?℃(Max)
Topology
ADC (Sigma Delta), Control Logic, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
Output Alarm
No
Output Fan
No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-VFQFPN (2x3)
TSE2002B3CNRG PDF Datasheet
TSE2002B3CNRG Related Parts
TSE2002B3CNCG
TSE2002B3CNCG
Renesas Electronics
IC TEMP SENS EEPROM TDFN-8
TSE2002B3CNCG8
TSE2002B3CNCG8
Renesas Electronics
IC TEMP SENS EEPROM TDFN-8
TSE2002GB2A1NCG
TSE2002GB2A1NCG
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2002GB2A1NCG8
TSE2002GB2A1NCG8
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2004GB2B0NCG8
TSE2004GB2B0NCG8
Renesas Electronics
TEMPERATURE SENSOR FOR DDR4
TSE2002B3CNRG8
TSE2002B3CNRG8
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2002GB2A1NCG/B
TSE2002GB2A1NCG/B
Renesas Electronics
IC
TSE2002GB2A1NCG8/B
TSE2002GB2A1NCG8/B
Renesas Electronics
IC
TSE2002GB2A1NRG
TSE2002GB2A1NRG
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2002GB2A1NRG8
TSE2002GB2A1NRG8
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2004GB2B0NCG8/B
TSE2004GB2B0NCG8/B
Renesas Electronics
TEMPERATURE SENSOR
TSE2004GB2B0NCG8/M
TSE2004GB2B0NCG8/M
Renesas Electronics
TEMPERATURE SENSOR
TSE2002B3CNRG Compare Parts
  • TSE2002B3CNRG vs TSE2002GB2A1NCG8
  • TSE2002B3CNRG vs TSE2002GB2A1NCG
  • TSE2002B3CNRG vs TSE2002B3CNCG8
  • TSE2002B3CNRG vs TSE2002B3CNCG
  • TSE2002B3CNRG vs TSE2004GB2C0NCG8/M
  • TSE2002B3CNRG vs TSE2004GB2C0NCG8/B
  • TSE2002B3CNRG vs TSE2004GB2C0NCG8
  • TSE2002B3CNRG vs TSE2004GB2B0NCG8/M
  • TSE2002B3CNRG vs TSE2004GB2B0NCG8/B
  • TSE2002B3CNRG vs TSE2002GB2A1NRG8
  • TSE2002B3CNRG vs TSE2002GB2A1NRG
  • TSE2002B3CNRG vs TSE2002GB2A1NCG8/B
  • TSE2002B3CNRG vs TSE2002GB2A1NCG/B
  • TSE2002B3CNRG vs TSE2002B3CNRG8
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you