☰
MK5811STR
MK5811STR
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   MK5811STR Datasheet
History Price: Obsolete
In Stock: 33200
MK5811STR Specification
Specification
Part No
MK5811STR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
32MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3V ~ 3.63V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MK5811STR PDF Datasheet
MK5811STR Related Parts
MK5811ASLF
MK5811ASLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811ASLFTR
MK5811ASLFTR
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMILF
MK5811CMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMILFT
MK5811CMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMLF
MK5811CMLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMLFT
MK5811CMLFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811S
MK5811S
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811SLF
MK5811SLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811SLFTR
MK5811SLFTR
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5812S
MK5812S
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5812SLF
MK5812SLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5812SLFTR
MK5812SLFTR
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811STR Description
The Renesas Electronics MK5811STR is a silicon-based clock generation and timing device designed for high-stability system clock distribution in digital electronic systems. It belongs to the MK58xx clock synthesizer family and is intended to provide low-jitter reference clock outputs for microprocessors, communication controllers, and embedded digital subsystems requiring precise timing synchronization.

## Device Architecture and Functional Overview

The MK5811STR is implemented as a clock synthesizer and buffer device that generates multiple frequency-synchronized clock outputs derived from a single reference input source. The internal architecture is based on a phase-locked loop (PLL) frequency synthesis core, which locks an internal voltage-controlled oscillator (VCO) to an external reference frequency.

The PLL architecture ensures that output clocks maintain phase alignment with the input reference, providing stable frequency multiplication and distribution across multiple output channels. This architecture is widely used in embedded systems requiring deterministic clock relationships between subsystems.

The device integrates clock distribution buffers that replicate synthesized clock signals to multiple output pins while maintaining controlled skew and jitter characteristics.

## Phase-Locked Loop Operation

The core PLL subsystem operates by comparing the phase of an external reference clock with a divided-down version of the internal VCO output. The phase detector generates an error signal proportional to phase difference, which is filtered and used to control the VCO frequency.

This closed-loop control system ensures long-term frequency stability and short-term phase coherence between input and output clocks. The loop filter characteristics define the dynamic response of the PLL, including lock time and jitter attenuation performance.

The VCO operates over a defined frequency range and is configured through internal divider settings, enabling flexible output frequency synthesis depending on system requirements.

## Clock Input and Reference Interface

The MK5811STR accepts an external reference clock input, which serves as the timing baseline for all synthesized outputs. This reference can originate from a crystal oscillator or an external clock source provided by a system controller.

The input stage is designed to support standard CMOS or TTL-compatible clock signals, depending on configuration. Input buffering ensures signal conditioning before entering the PLL phase detector, minimizing susceptibility to noise and signal distortion.

The stability and accuracy of the output clocks are directly dependent on the quality of the reference input, as PLL-based systems propagate long-term reference accuracy to all derived outputs.

## Clock Output Distribution System

The device provides multiple buffered clock outputs derived from the internal PLL or reference distribution network. These outputs are designed to drive capacitive loads associated with digital clock distribution across printed circuit boards.

Each output channel is optimized for low skew relative to other outputs, ensuring synchronous operation across multiple digital subsystems such as CPUs, memory interfaces, and peripheral controllers.

Output drivers are designed with controlled edge rates to balance signal integrity and electromagnetic interference (EMI) performance. This ensures reliable operation in mixed-signal and high-speed digital environments.

## Jitter and Phase Noise Characteristics

A key performance metric of the MK5811STR is output clock jitter performance, which is determined by PLL loop dynamics, VCO phase noise, and power supply noise coupling.

The PLL architecture provides filtering of high-frequency phase noise from the reference input, while introducing its own intrinsic VCO noise contribution. The resulting output jitter represents a combination of reference noise attenuation and internal oscillator stability.

Low jitter performance is essential for maintaining timing margins in high-speed digital systems such as microprocessors, communication interfaces, and memory buses.

## Power Supply and Noise Isolation

The MK5811STR is designed with internal power supply isolation between analog PLL circuitry and digital output buffers. This separation reduces coupling of switching noise into the sensitive PLL core, improving overall clock stability.

External decoupling capacitors are required to maintain supply integrity and reduce transient voltage fluctuations. Proper PCB layout practices, including short return paths and dedicated ground planes, are critical to achieving datasheet-specified performance.

Power consumption is dependent on operating frequency, number of active outputs, and load conditions on clock output pins.

## Output Buffer Characteristics

Each clock output is driven by a CMOS buffer stage capable of driving typical digital load impedances encountered in system-level clock distribution networks.

The output stage is designed to maintain signal integrity under capacitive loading conditions while minimizing propagation delay variation between channels.

Controlled rise and fall times are implemented to reduce electromagnetic emissions and minimize ringing on clock distribution traces.

## System Integration and Timing Role

In system-level design, the MK5811STR functions as a central clock distribution hub, synchronizing timing across multiple digital subsystems. It ensures that processors, memory controllers, and peripheral devices operate on coherent timing domains.

The device is typically placed close to the primary clock reference and distributed in a star topology to minimize skew between clock branches.

Clock integrity is critical in ensuring correct setup and hold timing margins in synchronous digital systems.

## Electrical Interface Characteristics

The device operates using standard CMOS logic levels for both input and output clock signals. Input thresholds are designed to be compatible with common oscillator and logic family outputs, while output drivers are optimized for direct PCB trace routing.

Signal integrity is maintained through controlled impedance design considerations and careful internal buffering architecture.

## Package and Mechanical Configuration

The MK5811STR is supplied in a surface-mount package designed for compact PCB integration and automated assembly processes. The package supports multiple high-speed clock outputs while maintaining low parasitic inductance and capacitance.

Thermal performance is optimized for low-power clock generation applications, where heat dissipation is minimal but stability is sensitive to temperature variation.

## Application Domains

The MK5811STR is used in systems requiring stable multi-output clock generation and distribution, including:

* Embedded microprocessor-based systems
* Communication and networking equipment
* Industrial control systems with synchronized digital subsystems
* Memory interface clock distribution networks
* Mixed-signal digital systems requiring low jitter timing references

These applications rely on deterministic timing relationships provided by PLL-based clock synthesis and distribution.

## System-Level Design Considerations

Proper implementation requires careful attention to PCB layout, particularly in maintaining signal integrity between the reference input, PLL core, and output buffers. Power supply decoupling is critical to minimizing jitter induced by supply noise.

Clock trace routing must be designed to minimize skew and maintain consistent impedance across all output paths. Thermal stability considerations are important in systems requiring long-term frequency stability.

## Conclusion

The Renesas MK5811STR is a PLL-based clock synthesizer and distribution device designed to generate multiple low-jitter, phase-coherent clock outputs from a single reference input. It is optimized for embedded and industrial digital systems requiring synchronized timing across multiple subsystems. Its architecture integrates phase-locked loop frequency synthesis, multi-channel clock buffering, and noise-isolated power domains to ensure stable and deterministic clock distribution performance.
MK5811STR Compare Parts
  • MK5811STR vs MK5818SLFTR
  • MK5811STR vs MK5818SLF
  • MK5811STR vs MK5818S
  • MK5811STR vs MK5814STR
  • MK5811STR vs MK5814SLFTR
  • MK5811STR vs MK5814SLF
  • MK5811STR vs MK5814S
  • MK5811STR vs MK5814CMLFT
  • MK5811STR vs MK5814CMLF
  • MK5811STR vs MK5812STR
  • MK5811STR vs MK5812SLFTR
  • MK5811STR vs MK5812SLF
  • MK5811STR vs MK5812S
  • MK5811STR vs MK5811SLFTR
  • MK5811STR vs MK5811SLF
  • MK5811STR vs MK5811S
  • MK5811STR vs MK5811CMLFT
  • MK5811STR vs MK5811CMLF
  • MK5811STR vs MK5811CMILFT
  • MK5811STR vs MK5811CMILF
  • MK5811STR vs MK5811ASLFTR
  • MK5811STR vs MK5811ASLF
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you