☰
MK5811CMLFT
MK5811CMLFT
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   MK5811CMLFT Datasheet
History Price: Obsolete
In Stock: 13680
MK5811CMLFT Specification
Specification
Part No
MK5811CMLFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
32MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3V ~ 3.63V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MK5811CMLFT Related Parts
MK5811ASLF
MK5811ASLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811ASLFTR
MK5811ASLFTR
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMILF
MK5811CMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMILFT
MK5811CMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMLF
MK5811CMLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811S
MK5811S
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811SLF
MK5811SLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811SLFTR
MK5811SLFTR
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811STR
MK5811STR
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5812S
MK5812S
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5812SLF
MK5812SLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5812SLFTR
MK5812SLFTR
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMLFT Description

The Renesas Electronics MK5811CMLFT is a low EMI clock generator based on spread-spectrum clock generation (SSCG) technology. The device is designed to receive an external clock or crystal reference input and generate a frequency-modulated output clock with reduced electromagnetic interference (EMI) emissions. The MK5811CMLFT integrates an analog and digital phase-locked loop (PLL) architecture to intentionally modulate the output clock frequency, spreading the clock energy over a wider frequency range and reducing the peak amplitude of clock-related electromagnetic radiation.

The device is part of the Renesas MK5811C family, originally developed by Integrated Device Technology (IDT). The MK5811CMLFT ordering code represents the lead-free tape-and-reel version in an 8-pin SOIC package. The device operates from a 3.3 V supply and is designed for applications requiring EMI reduction without changing the nominal clock frequency.

The MK5811CMLFT provides a 1× frequency multiplication function, meaning that the output clock frequency is the same nominal frequency as the input reference while applying controlled frequency modulation. It supports input and output clock frequencies from 4 MHz to 32 MHz, making it suitable for embedded digital systems, flat-panel controllers, printers, and consumer electronics requiring reduced radiated emissions.

## Spread Spectrum Clock Generation Principle

The primary function of the MK5811CMLFT is spread-spectrum clock generation. Conventional digital systems operate with fixed-frequency clocks, resulting in concentrated harmonic energy at the fundamental frequency and its harmonics. These narrow spectral peaks can increase electromagnetic interference and create challenges for meeting regulatory emission requirements.

The MK5811C reduces these spectral peaks by periodically varying the output clock frequency around the nominal value. Instead of maintaining a single fixed frequency, the PLL continuously adjusts the clock period according to an internal modulation profile. This distributes the clock energy over a broader frequency spectrum.

The device supports both center spread and down spread modulation modes. In center spread operation, the output frequency varies above and below the nominal frequency. In down spread operation, the frequency is modulated primarily below the nominal frequency. These operating modes allow designers to select the appropriate modulation scheme depending on system timing requirements and EMI reduction objectives.

The datasheet specifies typical peak EMI reduction of approximately 8 dB to 16 dB on the third through nineteenth odd harmonics. The actual reduction depends on system layout, clock frequency, modulation settings, and measurement conditions.

## PLL Architecture and Frequency Generation

The MK5811CMLFT uses a proprietary combination of analog and digital PLL technology. The PLL receives the external reference clock or crystal oscillator signal and generates a synchronized output clock while introducing controlled frequency dithering.

The PLL architecture provides frequency tracking and phase alignment between the input reference and the generated output. Because the device operates with a 1× multiplication ratio, the output maintains the same nominal frequency as the input source while modifying the instantaneous frequency according to the spread-spectrum modulation profile.

The integrated PLL eliminates the need for external frequency modulation circuits. The complete clock-generation function is contained within the IC, reducing component count and simplifying system implementation.

The input reference can be supplied either from an external clock source or from a crystal connected to the dedicated oscillator input pins. This flexibility allows the device to be integrated into systems using either an existing clock distribution network or a local crystal reference.

## Input and Output Clock Characteristics

The MK5811CMLFT supports an input frequency range of 4 MHz to 32 MHz. The output frequency range is also specified from 4 MHz to 32 MHz because the device maintains a 1× frequency relationship between input and output.

The output clock uses LVCMOS signaling with a 3.3 V logic level. The single-ended CMOS output interface allows direct connection to common digital logic devices such as microcontrollers, application-specific controllers, display controllers, and peripheral processors.

The output clock quality depends on the input reference stability, PLL characteristics, power supply quality, and PCB implementation. Proper decoupling and signal routing are required to maintain clock integrity and minimize additional noise coupling.

Because the device is intended primarily for EMI reduction rather than ultra-low-jitter clock distribution, its performance is optimized around spectral spreading rather than precision timing applications requiring extremely low phase noise.

## EMI Reduction Performance and Application Benefits

The main engineering purpose of the MK5811CMLFT is to reduce electromagnetic radiation generated by digital clock signals. Clock signals contain strong harmonic components because of their periodic switching behavior. These harmonics can interfere with nearby circuits or exceed electromagnetic compatibility limits.

By continuously varying the clock frequency, the MK5811C reduces the energy concentration at individual harmonic frequencies. The total radiated energy is distributed across a wider frequency range, lowering the measured amplitude of individual spectral components.

The device provides an enable/disable function for the low EMI feature. When spread-spectrum operation is disabled, the device operates as a conventional clock generator without frequency modulation. This allows system designers to evaluate EMI performance and select the appropriate operating mode.

The technology is especially useful in systems where clock-related emissions are a significant contributor to electromagnetic compatibility problems. Typical application fields include consumer electronics, display systems, computer peripherals, and embedded controllers.

## Power Supply and Electrical Characteristics

The MK5811CMLFT operates from a 3.3 V power supply. The device is fabricated using an advanced low-power CMOS process, allowing integration of PLL circuitry and clock-generation functions with relatively low power consumption.

The internal CMOS architecture requires appropriate power supply decoupling to maintain PLL stability. Noise on the supply rail can directly affect clock generation performance because the PLL contains analog elements that are sensitive to supply disturbances.

The device includes a power-down function. This allows the clock generator to be disabled when the clock output is not required, reducing system standby power consumption.

The power-down capability is useful in embedded systems where different operating modes require dynamic control of clock resources.

## Package Structure and Mechanical Characteristics

The MK5811CMLFT is supplied in an 8-pin SOIC package. The package dimensions are approximately 4.9 mm × 3.9 mm × 1.5 mm, with a lead pitch of 1.27 mm. The device is supplied in tape-and-reel packaging for automated surface-mount assembly.

The SOIC package provides a compact and widely supported manufacturing format suitable for general-purpose PCB assembly. The relatively small package size allows integration into space-constrained embedded systems.

The package is specified as lead-free and RoHS compliant. The commercial temperature version of the MK5811CMLFT operates from 0°C to +85°C.

For reliable operation, PCB designers should provide adequate power bypass capacitors close to the supply pins and maintain proper grounding practices to prevent PLL performance degradation.

## System Integration Considerations

The MK5811CMLFT is designed as a clock-conditioning device placed between a reference clock source and digital loads. The device does not replace a precision oscillator or provide arbitrary frequency synthesis; instead, it modifies an existing clock source to reduce EMI while maintaining the same nominal operating frequency.

System designers must consider the relationship between spread-spectrum modulation and downstream timing requirements. Although the average frequency remains unchanged, the instantaneous frequency variation introduces controlled timing deviation. Systems requiring strict fixed-frequency timing relationships must verify compatibility with spread-spectrum operation.

The device is generally integrated into digital systems where EMI reduction is more important than achieving the lowest possible clock jitter. Applications such as display controllers and consumer electronics often benefit from this approach because regulatory EMI requirements can be difficult to satisfy using fixed-frequency clock sources.

## Typical Applications

The MK5811CMLFT is intended for low EMI clock generation applications. Typical uses include printers, flat-panel display controllers, embedded digital controllers, and consumer electronic systems.

In these systems, the clock generator reduces the electromagnetic signature of digital processing circuits without requiring significant changes to the existing clock architecture. The device can replace a standard clock buffer or oscillator path where EMI reduction is required.

The combination of clock input flexibility, 3.3 V operation, spread-spectrum capability, and compact SOIC packaging makes the MK5811CMLFT suitable for cost-sensitive embedded designs requiring improved electromagnetic compatibility performance.

## Overall Technical Assessment

The Renesas Electronics MK5811CMLFT is a low EMI spread-spectrum clock generator designed to reduce electromagnetic emissions from digital clock signals. The device accepts a 4 MHz to 32 MHz clock or crystal input, generates a corresponding 4 MHz to 32 MHz LVCMOS output clock, and applies controlled frequency modulation through an integrated PLL-based architecture.

From an engineering perspective, the primary value of the MK5811CMLFT is its ability to reduce clock harmonic energy concentration through spectrum spreading while maintaining the nominal system clock frequency. Its key characteristics include 3.3 V operation, 1× clock multiplication, center and down spread support, selectable EMI reduction functionality, low-power CMOS implementation, and compact 8-pin SOIC packaging. The device provides a practical solution for embedded electronic systems where electromagnetic compatibility improvement is required without redesigning the entire clock architecture.
MK5811CMLFT Compare Parts
  • MK5811CMLFT vs MK5818SLFTR
  • MK5811CMLFT vs MK5818SLF
  • MK5811CMLFT vs MK5818S
  • MK5811CMLFT vs MK5814STR
  • MK5811CMLFT vs MK5814SLFTR
  • MK5811CMLFT vs MK5814SLF
  • MK5811CMLFT vs MK5814S
  • MK5811CMLFT vs MK5814CMLFT
  • MK5811CMLFT vs MK5814CMLF
  • MK5811CMLFT vs MK5812STR
  • MK5811CMLFT vs MK5812SLFTR
  • MK5811CMLFT vs MK5812SLF
  • MK5811CMLFT vs MK5812S
  • MK5811CMLFT vs MK5811STR
  • MK5811CMLFT vs MK5811SLFTR
  • MK5811CMLFT vs MK5811SLF
  • MK5811CMLFT vs MK5811S
  • MK5811CMLFT vs MK5811CMLF
  • MK5811CMLFT vs MK5811CMILFT
  • MK5811CMLFT vs MK5811CMILF
  • MK5811CMLFT vs MK5811ASLFTR
  • MK5811CMLFT vs MK5811ASLF
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you