☰
MK3754BLF
MK3754BLF
Obsolete
Description:  IC VCXO/PLL CLK SYNTH 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   MK3754BLF Datasheet
History Price: Obsolete
In Stock: 240
MK3754BLF Specification
Specification
Part No
MK3754BLF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Synthesizer, VCXO
PLL
Yes
Input
Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
No/No
Frequency - Max
54MHz
Divider/Multiplier
No/No
Voltage - Supply
3.15V ~ 3.45V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MK3754BLF Related Parts
MK3200GLF
MK3200GLF
Renesas Electronics
IC CLOCK OSC 8TSSOP
MK3200GLFT
MK3200GLFT
Renesas Electronics
IC CLOCK OSC 8TSSOP
MK3200S
MK3200S
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SI
MK3200SI
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SILF
MK3200SILF
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SILFTR
MK3200SILFTR
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SITR
MK3200SITR
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SLF
MK3200SLF
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SLFTR
MK3200SLFTR
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200STR
MK3200STR
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3711DM
MK3711DM
Renesas Electronics
IC VCXO DTV/SET-TOP 8-SOIC
MK3711DMI
MK3711DMI
Renesas Electronics
IC VCXO DTV/SET-TOP 8-SOIC
MK3754BLF Compare Parts
  • MK3754BLF vs MK3771-17RLFTR
  • MK3754BLF vs MK3771-17RLF
  • MK3754BLF vs MK3771-17R
  • MK3754BLF vs MK3754DLFTR
  • MK3754BLF vs MK3754DLF
  • MK3754BLF vs MK3754BLFTR
  • MK3754BLF vs MK3732-10STR
  • MK3754BLF vs MK3732-10SLFTR
  • MK3754BLF vs MK3732-10SLF
  • MK3754BLF vs MK3732-10S
  • MK3754BLF vs MK3727STR
  • MK3754BLF vs MK3727HTR
  • MK3754BLF vs MK3727HLFTR
  • MK3754BLF vs MK3727HLF
  • MK3754BLF vs MK3727H
  • MK3754BLF vs MK3727DLFTR
  • MK3754BLF vs MK3727DLF
  • MK3754BLF vs MK3724GTR
  • MK3754BLF vs MK3724GLFTR
  • MK3754BLF vs MK3724GLF
  • MK3754BLF vs MK3724GILFTR
  • MK3754BLF vs MK3724GILF
  • MK3754BLF vs MK3724G
  • MK3754BLF vs MK3722GTR
  • MK3754BLF vs MK3722GLFTR
  • MK3754BLF vs MK3722GLF
  • MK3754BLF vs MK3722G
  • MK3754BLF vs MK3721DLFTR
  • MK3754BLF vs MK3721DLF
  • MK3754BLF vs MK3720DLFTR
  • MK3754BLF vs MK3720DLF
  • MK3754BLF vs MK3711DMLFTR
  • MK3754BLF vs MK3711DMLF
  • MK3754BLF vs MK3711DMILFTR
  • MK3754BLF vs MK3711DMILF
  • MK3754BLF vs MK3711DMI
  • MK3754BLF vs MK3711DM
  • MK3754BLF vs MK3200STR
  • MK3754BLF vs MK3200SLFTR
  • MK3754BLF vs MK3200SLF
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right