Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics MK3200STR
MK3200STR
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK OSC 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
MK3200STR Datasheet
History Price: Obsolete
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK3200STR Specification
Specification
Part No
MK3200STR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Oscillator
PLL
No
Input
Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
32.768kHz
Divider/Multiplier
No/No
Voltage - Supply
3.15V ~ 3.45V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MK3200STR PDF Datasheet
MK3200STR Datasheet
Click and Download: MK3200STR Datasheet
MK3200STR Related Parts
MK3200GLF
Renesas Electronics
IC CLOCK OSC 8TSSOP
MK3200GLFT
Renesas Electronics
IC CLOCK OSC 8TSSOP
MK3200S
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SI
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SILF
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SILFTR
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SITR
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SLF
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3200SLFTR
Renesas Electronics
IC CLOCK OSC 8SOIC
MK3711DM
Renesas Electronics
IC VCXO DTV/SET-TOP 8-SOIC
MK3711DMI
Renesas Electronics
IC VCXO DTV/SET-TOP 8-SOIC
MK3711DMILF
Renesas Electronics
IC VCXO DTV/SET-TOP 8-SOIC
MK3200STR Compare Parts
MK3200STR vs MK3771-17RLFTR
MK3200STR vs MK3771-17RLF
MK3200STR vs MK3771-17R
MK3200STR vs MK3754DLFTR
MK3200STR vs MK3754DLF
MK3200STR vs MK3754BLFTR
MK3200STR vs MK3754BLF
MK3200STR vs MK3732-10STR
MK3200STR vs MK3732-10SLFTR
MK3200STR vs MK3732-10SLF
MK3200STR vs MK3732-10S
MK3200STR vs MK3727STR
MK3200STR vs MK3727HTR
MK3200STR vs MK3727HLFTR
MK3200STR vs MK3727HLF
MK3200STR vs MK3727H
MK3200STR vs MK3727DLFTR
MK3200STR vs MK3727DLF
MK3200STR vs MK3724GTR
MK3200STR vs MK3724GLFTR
MK3200STR vs MK3724GLF
MK3200STR vs MK3724GILFTR
MK3200STR vs MK3724GILF
MK3200STR vs MK3724G
MK3200STR vs MK3722GTR
MK3200STR vs MK3722GLFTR
MK3200STR vs MK3722GLF
MK3200STR vs MK3722G
MK3200STR vs MK3721DLFTR
MK3200STR vs MK3721DLF
MK3200STR vs MK3720DLFTR
MK3200STR vs MK3720DLF
MK3200STR vs MK3711DMLFTR
MK3200STR vs MK3711DMLF
MK3200STR vs MK3711DMILFTR
MK3200STR vs MK3711DMILF
MK3200STR vs MK3711DMI
MK3200STR vs MK3711DM
MK3200STR vs MK3200SLFTR
MK3200STR vs MK3200SLF
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right