ISL98002CRZ-140
ISL98002CRZ-140
Obsolete
Description:  IC AFE 3 CHAN 8BIT 72QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 43800
ISL98002CRZ-140 Specification
Specification
Part No
ISL98002CRZ-140
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Number of Channels
3
Power (Watts)
535 mW
Voltage - Supply, Analog
1.65V ~ 2V, 3V ~ 3.6V
Voltage - Supply, Digital
1.65V ~ 2V, 3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
72-VFQFN Exposed Pad
Supplier Device Package
72-QFN (10x10)
ISL98002CRZ-140 Related Parts
ISL51002CQZ-110
ISL51002CQZ-110
Intersil
CONSUMER CIRCUIT, CMOS, PQFP128
ISL51002CQZ-110
ISL51002CQZ-110
Renesas Electronics
IC AFE 3 CHAN 10BIT 128MQFP
ISL51002CQZ-165
ISL51002CQZ-165
Renesas Electronics
IC AFE 3 CHAN 10BIT 128MQFP
ISL98002CRZ-170
ISL98002CRZ-170
Renesas Electronics
IC AFE 3 CHAN 8BIT 72QFN
ISL98003CNZ-110
ISL98003CNZ-110
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98003CNZ-150
ISL98003CNZ-150
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98003CNZ-165
ISL98003CNZ-165
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98003INZ-110
ISL98003INZ-110
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98002CRZ-170
ISL98002CRZ-170
Renesas Electronics
ANALOG FRONT END 8-BITS 3-CHANNE
ISL98002CRZ-140 Compare Parts
  • ISL98002CRZ-140 vs ISL98003CNZ-165
  • ISL98002CRZ-140 vs ISL98003CNZ-150
  • ISL98002CRZ-140 vs ISL98003CNZ-110
  • ISL98002CRZ-140 vs ISL98002CRZ-170
  • ISL98002CRZ-140 vs ISL51002CQZ-165
  • ISL98002CRZ-140 vs ISL51002CQZ-110
  • ISL98002CRZ-140 vs ISL51002CQZ-110
  • ISL98002CRZ-140 vs ISL98002CRZ-170
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.