ISL51002CQZ-110
ISL51002CQZ-110
Obsolete
Description:  CONSUMER CIRCUIT, CMOS, PQFP128
Manufacturer:  Intersil
History Price: $16.58000
In Stock: 500
ISL51002CQZ-110 Specification
Specification
Part No
ISL51002CQZ-110
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Intersil
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Number of Channels
3
Power (Watts)
1.2 mW
Voltage - Supply, Analog
1.65V ~ 2V, 3V ~ 3.6V
Voltage - Supply, Digital
1.65V ~ 2V, 3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
128-BFQFP
Supplier Device Package
128-MQFP (14x20)
ISL51002CQZ-110 PDF Datasheet
ISL51002CQZ-110 Related Parts
ISL51002CQZ-165
ISL51002CQZ-165
Renesas Electronics
IC AFE 3 CHAN 10BIT 128MQFP
ISL98002CRZ-140
ISL98002CRZ-140
Renesas Electronics
IC AFE 3 CHAN 8BIT 72QFN
ISL98002CRZ-170
ISL98002CRZ-170
Renesas Electronics
IC AFE 3 CHAN 8BIT 72QFN
ISL98003CNZ-110
ISL98003CNZ-110
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98003CNZ-150
ISL98003CNZ-150
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98003CNZ-165
ISL98003CNZ-165
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98003INZ-110
ISL98003INZ-110
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98002CRZ-170
ISL98002CRZ-170
Renesas Electronics
ANALOG FRONT END 8-BITS 3-CHANNE
ISL51002CQZ-110 Compare Parts
  • ISL51002CQZ-110 vs ISL98003CNZ-165
  • ISL51002CQZ-110 vs ISL98003CNZ-150
  • ISL51002CQZ-110 vs ISL98003CNZ-110
  • ISL51002CQZ-110 vs ISL98002CRZ-170
  • ISL51002CQZ-110 vs ISL98002CRZ-140
  • ISL51002CQZ-110 vs ISL51002CQZ-165
  • ISL51002CQZ-110 vs ISL98002CRZ-170
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.