Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Renesas Electronics ISL9307IRTWCWNZ-T
ISL9307IRTWCWNZ-T
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG QUAD BUCK/LNR SYNC 16TQFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL9307IRTWCWNZ-T Datasheet
History Price: $3.08950
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL9307IRTWCWNZ-T Specification
Specification
Part No
ISL9307IRTWCWNZ-T
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs
4
Frequency - Switching
3MHz
Voltage/Current - Output 1
1.2V, 1.5A
Voltage/Current - Output 2
1.8V, 1.5A
Voltage/Current - Output 3
1.2V, 300mA
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
1.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-WQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
ISL9307IRTWCWNZ-T Related Parts
ISL6235CA
Intersil
SWITCHING CONTROLLER
ISL6235CA-T
Intersil
SWITCHING CONTROLLER
ISL6402AIR
Intersil
DUAL SWITCHING CONTROLLER
ISL6402AIR
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIR-T
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIR-TK
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ
Intersil
DUAL SWITCHING CONTROLLER
ISL6402AIRZ
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ-T
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ-TK
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402IR
Intersil
DUAL SWITCHING CONTROLLER
ISL6402IR
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL9307IRTWCWNZ-T Compare Parts
ISL9307IRTWCWNZ-T vs ISL9441IRZ-T
ISL9307IRTWCWNZ-T vs ISL9441IRZ
ISL9307IRTWCWNZ-T vs ISL9440IRZ-T
ISL9307IRTWCWNZ-T vs ISL9440IRZ
ISL9307IRTWCWNZ-T vs ISL9440CIRZ-T
ISL9307IRTWCWNZ-T vs ISL9440CIRZ
ISL9307IRTWCWNZ-T vs ISL9440BIRZ-T
ISL9307IRTWCWNZ-T vs ISL9440BIRZ
ISL9307IRTWCWNZ-T vs ISL9440AIRZ-T
ISL9307IRTWCWNZ-T vs ISL9440AIRZ
ISL9307IRTWCWNZ-T vs ISL9307IRTWCWNZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTWCNJZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTWCNJZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAANYZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAANYZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAANWZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAANWZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAANLZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAANLZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAANGZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAANGZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAANFZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAANFZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAANCZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAANCZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAAJYZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAAJYZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAAJLZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAAJLZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAAJGZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAAJGZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAAJFZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAAJFZ-T
ISL9307IRTWCWNZ-T vs ISL9307IRTAAJBZ-T7A
ISL9307IRTWCWNZ-T vs ISL9307IRTAAJBZ-T
ISL9307IRTWCWNZ-T vs ISL9305IRTWLNCZ-T
ISL9307IRTWCWNZ-T vs ISL9305IRTWCNYZ-T
ISL9307IRTWCWNZ-T vs ISL9305IRTWCNLZ-T
ISL9307IRTWCWNZ-T vs ISL9305IRTWCLBZ-T
ISL9307IRTWCWNZ-T vs ISL9305IRTWBNLZ-T
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.