ISL6235CA-T
ISL6235CA-T
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   ISL6235CA-T Datasheet
History Price: $2.24000
In Stock: 35700
ISL6235CA-T Specification
Specification
Part No
ISL6235CA-T
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (2), Step-Up (Boost) (1), Linear (LDO) (2)
Number of Outputs
5
Frequency - Switching
300kHz
Voltage/Current - Output 1
Controller, Controller, Controller, 5V, 5A
Voltage/Current - Output 2
Controller, Controller, Controller, 3.3V, 5A
Voltage/Current - Output 3
Controller, Controller, Controller, 12V, -
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
5.6V ~ 24V
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
ISL6235CA-T PDF Datasheet
ISL6235CA-T Related Parts
ISL6235CA
ISL6235CA
Intersil
SWITCHING CONTROLLER
ISL6402AIR
ISL6402AIR
Intersil
DUAL SWITCHING CONTROLLER
ISL6402AIR
ISL6402AIR
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIR-T
ISL6402AIR-T
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIR-TK
ISL6402AIR-TK
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ
ISL6402AIRZ
Intersil
DUAL SWITCHING CONTROLLER
ISL6402AIRZ
ISL6402AIRZ
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ-T
ISL6402AIRZ-T
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ-TK
ISL6402AIRZ-TK
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402IR
ISL6402IR
Intersil
DUAL SWITCHING CONTROLLER
ISL6402IR
ISL6402IR
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402IR-T
ISL6402IR-T
Intersil
DUAL SWITCHING CONTROLLER
ISL6235CA-T Compare Parts
  • ISL6235CA-T vs ISL9441IRZ-T
  • ISL6235CA-T vs ISL9441IRZ
  • ISL6235CA-T vs ISL9440IRZ-T
  • ISL6235CA-T vs ISL9440IRZ
  • ISL6235CA-T vs ISL9440CIRZ-T
  • ISL6235CA-T vs ISL9440CIRZ
  • ISL6235CA-T vs ISL9440BIRZ-T
  • ISL6235CA-T vs ISL9440BIRZ
  • ISL6235CA-T vs ISL9440AIRZ-T
  • ISL6235CA-T vs ISL9440AIRZ
  • ISL6235CA-T vs ISL9307IRTWCWNZ-T7A
  • ISL6235CA-T vs ISL9307IRTWCWNZ-T
  • ISL6235CA-T vs ISL9307IRTWCNJZ-T7A
  • ISL6235CA-T vs ISL9307IRTWCNJZ-T
  • ISL6235CA-T vs ISL9307IRTAANYZ-T7A
  • ISL6235CA-T vs ISL9307IRTAANYZ-T
  • ISL6235CA-T vs ISL9307IRTAANWZ-T7A
  • ISL6235CA-T vs ISL9307IRTAANWZ-T
  • ISL6235CA-T vs ISL9307IRTAANLZ-T7A
  • ISL6235CA-T vs ISL9307IRTAANLZ-T
  • ISL6235CA-T vs ISL9307IRTAANGZ-T7A
  • ISL6235CA-T vs ISL9307IRTAANGZ-T
  • ISL6235CA-T vs ISL9307IRTAANFZ-T7A
  • ISL6235CA-T vs ISL9307IRTAANFZ-T
  • ISL6235CA-T vs ISL9307IRTAANCZ-T7A
  • ISL6235CA-T vs ISL9307IRTAANCZ-T
  • ISL6235CA-T vs ISL9307IRTAAJYZ-T7A
  • ISL6235CA-T vs ISL9307IRTAAJYZ-T
  • ISL6235CA-T vs ISL9307IRTAAJLZ-T7A
  • ISL6235CA-T vs ISL9307IRTAAJLZ-T
  • ISL6235CA-T vs ISL9307IRTAAJGZ-T7A
  • ISL6235CA-T vs ISL9307IRTAAJGZ-T
  • ISL6235CA-T vs ISL9307IRTAAJFZ-T7A
  • ISL6235CA-T vs ISL9307IRTAAJFZ-T
  • ISL6235CA-T vs ISL9307IRTAAJBZ-T7A
  • ISL6235CA-T vs ISL9307IRTAAJBZ-T
  • ISL6235CA-T vs ISL9305IRTWLNCZ-T
  • ISL6235CA-T vs ISL9305IRTWCNYZ-T
  • ISL6235CA-T vs ISL9305IRTWCNLZ-T
  • ISL6235CA-T vs ISL9305IRTWCLBZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad