Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Renesas Electronics ISL22313UFU10Z-TK
ISL22313UFU10Z-TK
Obsolete
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 50KOHM 256TAP 10MSOP
Manufacturer:
Renesas Electronics
Datasheet:
ISL22313UFU10Z-TK Datasheet
History Price: Obsolete
In Stock: 11100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL22313UFU10Z-TK Specification
Specification
Part No
ISL22313UFU10Z-TK
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Renesas Electronics
Series
XDCP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
256
Resistance (Ohms)
50k
Interface
I2C
Memory Type
Non-Volatile
Voltage - Supply
2.25V ~ 5.5V
Features
Selectable Address
Tolerance
?0%
Temperature Coefficient (Typ)
?0ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
10-MSOP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
ISL22313UFU10Z-TK Related Parts
ISL22102IR20Z
Renesas Electronics
IC DGT POT 18.5KOHM 32TAP 20QFN
ISL22102IR20Z-TK
Renesas Electronics
IC DGT POT 18.5KOHM 32TAP 20QFN
ISL22102IV20Z
Intersil
DIGIPOT, CMOS
ISL22102IV20Z
Renesas Electronics
IC DGT POT 18.5KOHM 32TP 20TSSOP
ISL22102IV20Z-TK
Renesas Electronics
IC DGT POT 18.5KOHM 32TP 20TSSOP
ISL22313TFU10Z
Renesas Electronics
IC DGT POT 100KOHM 256TAP 10MSOP
ISL22313TFU10Z-TK
Renesas Electronics
IC DGT POT 100KOHM 256TAP 10MSOP
ISL22313UFU10Z
Renesas Electronics
IC DGTL POT 50KOHM 256TAP 10MSOP
ISL22313WFU10Z
Renesas Electronics
IC DGTL POT 10KOHM 256TAP 10MSOP
ISL22313WFU10Z-TK
Renesas Electronics
IC DGTL POT 10KOHM 256TAP 10MSOP
ISL22316UFRT10Z
Renesas Electronics
IC DGTL POT 50KOHM 128TAP 10TDFN
ISL22316UFRT10Z-TK
Renesas Electronics
IC DGTL POT 50KOHM 128TAP 10TDFN
ISL22313UFU10Z-TK Compare Parts
ISL22313UFU10Z-TK vs ISL96017WIRT8Z-T
ISL22313UFU10Z-TK vs ISL96017WIRT8Z
ISL22313UFU10Z-TK vs ISL96017WIRT8Z
ISL22313UFU10Z-TK vs ISL96017UIRT8Z-TK
ISL22313UFU10Z-TK vs ISL96017UIRT8Z-T
ISL22313UFU10Z-TK vs ISL96017UIRT8Z
ISL22313UFU10Z-TK vs ISL96017UIRT8Z
ISL22313UFU10Z-TK vs ISL95811WFUZ-TK
ISL22313UFU10Z-TK vs ISL95811WFUZ-T
ISL22313UFU10Z-TK vs ISL95811WFUZ-T
ISL22313UFU10Z-TK vs ISL95811WFUZ
ISL22313UFU10Z-TK vs ISL95811WFRTZ-TK
ISL22313UFU10Z-TK vs ISL95811WFRTZ
ISL22313UFU10Z-TK vs ISL95811UFUZ-TK
ISL22313UFU10Z-TK vs ISL95811UFUZ-T
ISL22313UFU10Z-TK vs ISL95811UFUZ-T
ISL22313UFU10Z-TK vs ISL95811UFUZ
ISL22313UFU10Z-TK vs ISL95811UFRTZ-TK
ISL22313UFU10Z-TK vs ISL95811UFRTZ
ISL22313UFU10Z-TK vs ISL95810WIU8Z-T
ISL22313UFU10Z-TK vs ISL95810WIU8Z
ISL22313UFU10Z-TK vs ISL95810WIU8-T
ISL22313UFU10Z-TK vs ISL95810WIU8
ISL22313UFU10Z-TK vs ISL95810WIU8
ISL22313UFU10Z-TK vs ISL95810WIRT8Z-T
ISL22313UFU10Z-TK vs ISL95810WIRT8Z
ISL22313UFU10Z-TK vs ISL95810WIRT8Z
ISL22313UFU10Z-TK vs ISL95810UIU8Z-T
ISL22313UFU10Z-TK vs ISL95810UIU8Z
ISL22313UFU10Z-TK vs ISL95810UIU8-T
ISL22313UFU10Z-TK vs ISL95810UIU8
ISL22313UFU10Z-TK vs ISL95810UIRT8Z-T
ISL22313UFU10Z-TK vs ISL95810UIRT8Z
ISL22313UFU10Z-TK vs ISL95711WIU10Z-T
ISL22313UFU10Z-TK vs ISL95711WIU10Z
ISL22313UFU10Z-TK vs ISL95711UIU10Z-T
ISL22313UFU10Z-TK vs ISL95711UIU10Z
ISL22313UFU10Z-TK vs ISL95710WIU10Z-T
ISL22313UFU10Z-TK vs ISL95710WIU10Z
ISL22313UFU10Z-TK vs ISL95710UIU10Z-T
Customer Reviews
4.95 out of 5.00 stars from 67 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.