Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Renesas Electronics ISL22102IV20Z-TK
ISL22102IV20Z-TK
Obsolete
Data Acquisition - Digital Potentiometers
Description:
IC DGT POT 18.5KOHM 32TP 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ISL22102IV20Z-TK Datasheet
History Price: Obsolete
In Stock: 36700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL22102IV20Z-TK Specification
Specification
Part No
ISL22102IV20Z-TK
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Renesas Electronics
Series
XDCP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Logarithmic
Configuration
Potentiometer
Number of Circuits
2
Number of Taps
32
Resistance (Ohms)
18.5k
Interface
Pushbutton
Memory Type
Volatile
Voltage - Supply
2.7V ~ 5.5V
Features
Mute, Zero-Cross Sense
Tolerance
?0%
Temperature Coefficient (Typ)
?40ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
-
ISL22102IV20Z-TK Related Parts
ISL22102IR20Z
Renesas Electronics
IC DGT POT 18.5KOHM 32TAP 20QFN
ISL22102IR20Z-TK
Renesas Electronics
IC DGT POT 18.5KOHM 32TAP 20QFN
ISL22102IV20Z
Intersil
DIGIPOT, CMOS
ISL22102IV20Z
Renesas Electronics
IC DGT POT 18.5KOHM 32TP 20TSSOP
ISL22313TFU10Z
Renesas Electronics
IC DGT POT 100KOHM 256TAP 10MSOP
ISL22313TFU10Z-TK
Renesas Electronics
IC DGT POT 100KOHM 256TAP 10MSOP
ISL22313UFU10Z
Renesas Electronics
IC DGTL POT 50KOHM 256TAP 10MSOP
ISL22313UFU10Z-TK
Renesas Electronics
IC DGTL POT 50KOHM 256TAP 10MSOP
ISL22313WFU10Z
Renesas Electronics
IC DGTL POT 10KOHM 256TAP 10MSOP
ISL22313WFU10Z-TK
Renesas Electronics
IC DGTL POT 10KOHM 256TAP 10MSOP
ISL22316UFRT10Z
Renesas Electronics
IC DGTL POT 50KOHM 128TAP 10TDFN
ISL22316UFRT10Z-TK
Renesas Electronics
IC DGTL POT 50KOHM 128TAP 10TDFN
ISL22102IV20Z-TK Compare Parts
ISL22102IV20Z-TK vs ISL96017WIRT8Z-T
ISL22102IV20Z-TK vs ISL96017WIRT8Z
ISL22102IV20Z-TK vs ISL96017WIRT8Z
ISL22102IV20Z-TK vs ISL96017UIRT8Z-TK
ISL22102IV20Z-TK vs ISL96017UIRT8Z-T
ISL22102IV20Z-TK vs ISL96017UIRT8Z
ISL22102IV20Z-TK vs ISL96017UIRT8Z
ISL22102IV20Z-TK vs ISL95811WFUZ-TK
ISL22102IV20Z-TK vs ISL95811WFUZ-T
ISL22102IV20Z-TK vs ISL95811WFUZ-T
ISL22102IV20Z-TK vs ISL95811WFUZ
ISL22102IV20Z-TK vs ISL95811WFRTZ-TK
ISL22102IV20Z-TK vs ISL95811WFRTZ
ISL22102IV20Z-TK vs ISL95811UFUZ-TK
ISL22102IV20Z-TK vs ISL95811UFUZ-T
ISL22102IV20Z-TK vs ISL95811UFUZ-T
ISL22102IV20Z-TK vs ISL95811UFUZ
ISL22102IV20Z-TK vs ISL95811UFRTZ-TK
ISL22102IV20Z-TK vs ISL95811UFRTZ
ISL22102IV20Z-TK vs ISL95810WIU8Z-T
ISL22102IV20Z-TK vs ISL95810WIU8Z
ISL22102IV20Z-TK vs ISL95810WIU8-T
ISL22102IV20Z-TK vs ISL95810WIU8
ISL22102IV20Z-TK vs ISL95810WIU8
ISL22102IV20Z-TK vs ISL95810WIRT8Z-T
ISL22102IV20Z-TK vs ISL95810WIRT8Z
ISL22102IV20Z-TK vs ISL95810WIRT8Z
ISL22102IV20Z-TK vs ISL95810UIU8Z-T
ISL22102IV20Z-TK vs ISL95810UIU8Z
ISL22102IV20Z-TK vs ISL95810UIU8-T
ISL22102IV20Z-TK vs ISL95810UIU8
ISL22102IV20Z-TK vs ISL95810UIRT8Z-T
ISL22102IV20Z-TK vs ISL95810UIRT8Z
ISL22102IV20Z-TK vs ISL95711WIU10Z-T
ISL22102IV20Z-TK vs ISL95711WIU10Z
ISL22102IV20Z-TK vs ISL95711UIU10Z-T
ISL22102IV20Z-TK vs ISL95711UIU10Z
ISL22102IV20Z-TK vs ISL95710WIU10Z-T
ISL22102IV20Z-TK vs ISL95710WIU10Z
ISL22102IV20Z-TK vs ISL95710UIU10Z-T
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.