EL9201IL
EL9201IL
Obsolete
Description:  IC AMP TFT-LCD 24QFN
Manufacturer:  Renesas Electronics
Datasheet:   EL9201IL Datasheet
History Price: Obsolete
In Stock: 2800
EL9201IL Specification
Specification
Part No
EL9201IL
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Panels:VCOM Driver
Output Type
Rail-to-Rail
Number of Circuits
2
-3db Bandwidth
44 MHz
Slew Rate
80V/μs
Current - Supply
7.6 mA
Current - Output / Channel
65 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16.5V, ?.25V ~ 8.25V
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (5x4)
EL9201IL Related Parts
EL9200IL
EL9200IL
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9200IL-T13
EL9200IL-T13
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9200IL-T7
EL9200IL-T7
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9200ILZ
EL9200ILZ
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9200ILZ-T13
EL9200ILZ-T13
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9200ILZ-T7
EL9200ILZ-T7
Renesas Electronics
IC AMP TFT-LCD 12DFN
EL9201IL-T13
EL9201IL-T13
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9201IL-T7
EL9201IL-T7
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9201ILZ
EL9201ILZ
Intersil
VIDEO AMPLIFIER
EL9201ILZ
EL9201ILZ
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9201ILZ-T13
EL9201ILZ-T13
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9201ILZ-T7
EL9201ILZ-T7
Renesas Electronics
IC AMP TFT-LCD 24QFN
EL9201IL Compare Parts
  • EL9201IL vs EL9202ILZ-T13
  • EL9201IL vs EL9202ILZ
  • EL9201IL vs EL9202ILZ
  • EL9201IL vs EL9202IL-T7
  • EL9201IL vs EL9202IL-T13
  • EL9201IL vs EL9202IL
  • EL9201IL vs EL9201ILZ-T7
  • EL9201IL vs EL9201ILZ-T13
  • EL9201IL vs EL9201ILZ
  • EL9201IL vs EL9201ILZ
  • EL9201IL vs EL9201IL-T7
  • EL9201IL vs EL9201IL-T13
  • EL9201IL vs EL9200ILZ-T7
  • EL9201IL vs EL9200ILZ-T13
  • EL9201IL vs EL9200ILZ
  • EL9201IL vs EL9200IL-T7
  • EL9201IL vs EL9200IL-T13
  • EL9201IL vs EL9200IL
  • EL9201IL vs EL9202ILZ
  • EL9201IL vs EL9201ILZ
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad