Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Renesas Electronics EL9201IL
EL9201IL
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP TFT-LCD 24QFN
Manufacturer:
Renesas Electronics
Datasheet:
EL9201IL Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL9201IL vs EL9202ILZ
Part No
EL9201IL
EL9202ILZ
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Renesas Electronics
Intersil
Series
-
EL9202
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:VCOM Driver
TFT-LCD Panels:VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
2
4
-3db Bandwidth
44 MHz
44 MHz
Slew Rate
80V/μs
80V/μs
Current - Supply
7.6 mA
10.5 mA
Current - Output / Channel
65 mA
65 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16.5V, ?.25V ~ 8.25V
4.5V ~ 16.5V, ?.25V ~ 8.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
16-VQFN Exposed Pad
Supplier Device Package
24-QFN (5x4)
16-QFN (4x4)