☰
EL7583IREZ
EL7583IREZ
Last Time Buy
Description:  IC REG CONV LCD 2OUT 20HTSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL7583IREZ Datasheet
History Price: $3.74796
In Stock: 42260
EL7583IREZ Specification
Specification
Part No
EL7583IREZ
Category
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, TFT LCD
Voltage - Input
2.7V ~ 14V
Number of Outputs
2
Voltage - Output
5V ~ 17V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP
EL7583IREZ Related Parts
EL7520AILZ
EL7520AILZ
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520AILZ-T13
EL7520AILZ-T13
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520AILZ-T7
EL7520AILZ-T7
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ
EL7520ILZ
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ-T13
EL7520ILZ-T13
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ-T7
EL7520ILZ-T7
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7571CM
EL7571CM
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CM-T13
EL7571CM-T13
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CMZ
EL7571CMZ
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CMZ-T13
EL7571CMZ-T13
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7581IRE
EL7581IRE
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7581IRE-T13
EL7581IRE-T13
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7583IREZ Compare Parts
  • EL7583IREZ vs EL7642ILTZ-T13
  • EL7583IREZ vs EL7642ILTZ
  • EL7583IREZ vs EL7642AILTZ-T7
  • EL7583IREZ vs EL7642AILTZ-T13
  • EL7583IREZ vs EL7642AILTZ
  • EL7583IREZ vs EL7641ILTZ-T7
  • EL7583IREZ vs EL7641ILTZ-T13
  • EL7583IREZ vs EL7641ILTZ
  • EL7583IREZ vs EL7641ILTZ
  • EL7583IREZ vs EL7641AILTZ-T7
  • EL7583IREZ vs EL7641AILTZ-T13
  • EL7583IREZ vs EL7641AILTZ
  • EL7583IREZ vs EL7641AILTZ
  • EL7583IREZ vs EL7640ILTZ-T7
  • EL7583IREZ vs EL7640ILTZ-T13
  • EL7583IREZ vs EL7640ILTZ
  • EL7583IREZ vs EL7640ILTZ
  • EL7583IREZ vs EL7640AILTZ-T7
  • EL7583IREZ vs EL7640AILTZ-T13
  • EL7583IREZ vs EL7640AILTZ
  • EL7583IREZ vs EL7586ILZ-T7
  • EL7583IREZ vs EL7586ILZ-T13
  • EL7583IREZ vs EL7586ILZ
  • EL7583IREZ vs EL7586ILZ
  • EL7583IREZ vs EL7586AILZ-T7
  • EL7583IREZ vs EL7586AILZ-T13
  • EL7583IREZ vs EL7586AILZ
  • EL7583IREZ vs EL7586AILZ
  • EL7583IREZ vs EL7585ILZ-T7
  • EL7583IREZ vs EL7585ILZ-T13
  • EL7583IREZ vs EL7585ILZ
  • EL7583IREZ vs EL7585AILZ-T7
  • EL7583IREZ vs EL7585AILZ-T13
  • EL7583IREZ vs EL7585AILZ
  • EL7583IREZ vs EL7584IRZ-T7
  • EL7583IREZ vs EL7584IRZ-T13
  • EL7583IREZ vs EL7584IRZ
  • EL7583IREZ vs EL7584IR-T7
  • EL7583IREZ vs EL7584IR-T13
  • EL7583IREZ vs EL7584IR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping