☰
EL7571CM
EL7571CM
Obsolete
Description:  IC REG CTRLR INTEL 2OUT 20SO
Manufacturer:  Renesas Electronics
Datasheet:   EL7571CM Datasheet
History Price: Obsolete
In Stock: 30020
EL7571CM Specification
Specification
Part No
EL7571CM
Category
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel Pentium? II, Pro
Voltage - Input
4.5V ~ 12.6V
Number of Outputs
2
Voltage - Output
1.3V ~ 3.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
EL7571CM Related Parts
EL7520AILZ
EL7520AILZ
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520AILZ-T13
EL7520AILZ-T13
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520AILZ-T7
EL7520AILZ-T7
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ
EL7520ILZ
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ-T13
EL7520ILZ-T13
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ-T7
EL7520ILZ-T7
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7571CM-T13
EL7571CM-T13
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CMZ
EL7571CMZ
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CMZ-T13
EL7571CMZ-T13
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7581IRE
EL7581IRE
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7581IRE-T13
EL7581IRE-T13
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7581IRE-T7
EL7581IRE-T7
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7571CM Compare Parts
  • EL7571CM vs EL7642ILTZ-T13
  • EL7571CM vs EL7642ILTZ
  • EL7571CM vs EL7642AILTZ-T7
  • EL7571CM vs EL7642AILTZ-T13
  • EL7571CM vs EL7642AILTZ
  • EL7571CM vs EL7641ILTZ-T7
  • EL7571CM vs EL7641ILTZ-T13
  • EL7571CM vs EL7641ILTZ
  • EL7571CM vs EL7641ILTZ
  • EL7571CM vs EL7641AILTZ-T7
  • EL7571CM vs EL7641AILTZ-T13
  • EL7571CM vs EL7641AILTZ
  • EL7571CM vs EL7641AILTZ
  • EL7571CM vs EL7640ILTZ-T7
  • EL7571CM vs EL7640ILTZ-T13
  • EL7571CM vs EL7640ILTZ
  • EL7571CM vs EL7640ILTZ
  • EL7571CM vs EL7640AILTZ-T7
  • EL7571CM vs EL7640AILTZ-T13
  • EL7571CM vs EL7640AILTZ
  • EL7571CM vs EL7586ILZ-T7
  • EL7571CM vs EL7586ILZ-T13
  • EL7571CM vs EL7586ILZ
  • EL7571CM vs EL7586ILZ
  • EL7571CM vs EL7586AILZ-T7
  • EL7571CM vs EL7586AILZ-T13
  • EL7571CM vs EL7586AILZ
  • EL7571CM vs EL7586AILZ
  • EL7571CM vs EL7585ILZ-T7
  • EL7571CM vs EL7585ILZ-T13
  • EL7571CM vs EL7585ILZ
  • EL7571CM vs EL7585AILZ-T7
  • EL7571CM vs EL7585AILZ-T13
  • EL7571CM vs EL7585AILZ
  • EL7571CM vs EL7584IRZ-T7
  • EL7571CM vs EL7584IRZ-T13
  • EL7571CM vs EL7584IRZ
  • EL7571CM vs EL7584IR-T7
  • EL7571CM vs EL7584IR-T13
  • EL7571CM vs EL7584IR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping