☰
EL5624IREZ
EL5624IREZ
Obsolete
Description:  IC AMP TFT-LCD 20HTSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL5624IREZ Datasheet
History Price: Obsolete
In Stock: 41680
EL5624IREZ Specification
Specification
Part No
EL5624IREZ
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Number of Circuits
6
-3db Bandwidth
12 MHz
Slew Rate
15V/μs
Current - Supply
6.8 mA
Current - Output / Channel
140 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16.5V, ?.25V ~ 8.25V
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP
EL5624IREZ Related Parts
EL5128CY
EL5128CY
Intersil
OPERATIONAL AMPLIFIER
EL5128CY
EL5128CY
Renesas Electronics
IC AMP TFT-LCD 10MSOP
EL5128CY-T13
EL5128CY-T13
Renesas Electronics
IC AMP TFT-LCD 10MSOP
EL5128CY-T7
EL5128CY-T7
Renesas Electronics
IC AMP TFT-LCD 10MSOP
EL5129IREZ
EL5129IREZ
Renesas Electronics
IC AMP TFT-LCD 20HTSSOP
EL5129IREZ-T13
EL5129IREZ-T13
Renesas Electronics
IC AMP TFT-LCD 20HTSSOP
EL5129IREZ-T7
EL5129IREZ-T7
Renesas Electronics
IC AMP TFT-LCD 20HTSSOP
EL5228IL-T7
EL5228IL-T7
Renesas Electronics
IC AMP TFT-LCD 10DFN
EL5228IL-T7A
EL5228IL-T7A
Renesas Electronics
IC AMP TFT-LCD 10DFN
EL5329IREZ
EL5329IREZ
Renesas Electronics
IC AMP TFT-LCD 28HTSSOP
EL5329IREZ-T13
EL5329IREZ-T13
Renesas Electronics
IC AMP TFT-LCD 28HTSSOP
EL5329IREZ-T7
EL5329IREZ-T7
Renesas Electronics
IC AMP TFT-LCD 28HTSSOP
EL5624IREZ Compare Parts
  • EL5624IREZ vs EL5824IREZ-T13
  • EL5624IREZ vs EL5824IREZ
  • EL5624IREZ vs EL5824IRE-T7
  • EL5624IREZ vs EL5824IRE-T13
  • EL5624IREZ vs EL5824IRE
  • EL5624IREZ vs EL5724IREZ-T7
  • EL5624IREZ vs EL5724IREZ-T13
  • EL5624IREZ vs EL5724IREZ
  • EL5624IREZ vs EL5724IRE-T7
  • EL5624IREZ vs EL5724IRE-T13
  • EL5624IREZ vs EL5724IRE
  • EL5624IREZ vs EL5625ILZ-T13
  • EL5624IREZ vs EL5625ILZ
  • EL5624IREZ vs EL5624IREZ-T7
  • EL5624IREZ vs EL5624IREZ-T13
  • EL5624IREZ vs EL5624IRE-T7
  • EL5624IREZ vs EL5624IRE-T13
  • EL5624IREZ vs EL5624IRE
  • EL5624IREZ vs EL5624AIREZ-T7
  • EL5624IREZ vs EL5624AIREZ-T13
  • EL5624IREZ vs EL5624AIREZ
  • EL5624IREZ vs EL5623IRZ-T7
  • EL5624IREZ vs EL5623IRZ-T13
  • EL5624IREZ vs EL5623IRZ
  • EL5624IREZ vs EL5524IRE-T7
  • EL5624IREZ vs EL5524IRE-T13
  • EL5624IREZ vs EL5524IRE
  • EL5624IREZ vs EL5329IRZ-T7
  • EL5624IREZ vs EL5329IRZ-T13
  • EL5624IREZ vs EL5329IRZ
  • EL5624IREZ vs EL5329IREZ-T7
  • EL5624IREZ vs EL5329IREZ-T13
  • EL5624IREZ vs EL5329IREZ
  • EL5624IREZ vs EL5228IL-T7A
  • EL5624IREZ vs EL5228IL-T7
  • EL5624IREZ vs EL5129IREZ-T7
  • EL5624IREZ vs EL5129IREZ-T13
  • EL5624IREZ vs EL5129IREZ
  • EL5624IREZ vs EL5128CY-T7
  • EL5624IREZ vs EL5128CY-T13
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality