☰
EL5329IREZ-T13
EL5329IREZ-T13
Obsolete
Description:  IC AMP TFT-LCD 28HTSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 48960
EL5329IREZ-T13 Specification
Specification
Part No
EL5329IREZ-T13
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Number of Circuits
11
-3db Bandwidth
10 MHz
Slew Rate
9V/μs
Current - Supply
5.5 mA
Current - Output / Channel
120 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16.5V, ?.25V ~ 8.25V
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP
EL5329IREZ-T13 PDF Datasheet
EL5329IREZ-T13 Related Parts
EL5128CY
EL5128CY
Intersil
OPERATIONAL AMPLIFIER
EL5128CY
EL5128CY
Renesas Electronics
IC AMP TFT-LCD 10MSOP
EL5128CY-T13
EL5128CY-T13
Renesas Electronics
IC AMP TFT-LCD 10MSOP
EL5128CY-T7
EL5128CY-T7
Renesas Electronics
IC AMP TFT-LCD 10MSOP
EL5129IREZ
EL5129IREZ
Renesas Electronics
IC AMP TFT-LCD 20HTSSOP
EL5129IREZ-T13
EL5129IREZ-T13
Renesas Electronics
IC AMP TFT-LCD 20HTSSOP
EL5129IREZ-T7
EL5129IREZ-T7
Renesas Electronics
IC AMP TFT-LCD 20HTSSOP
EL5228IL-T7
EL5228IL-T7
Renesas Electronics
IC AMP TFT-LCD 10DFN
EL5228IL-T7A
EL5228IL-T7A
Renesas Electronics
IC AMP TFT-LCD 10DFN
EL5329IREZ
EL5329IREZ
Renesas Electronics
IC AMP TFT-LCD 28HTSSOP
EL5329IREZ-T7
EL5329IREZ-T7
Renesas Electronics
IC AMP TFT-LCD 28HTSSOP
EL5329IRZ
EL5329IRZ
Renesas Electronics
IC AMP TFT-LCD 28TSSOP
EL5329IREZ-T13 Description
Overview of Renesas Electronics EL5329IREZ-T13

The Renesas Electronics EL5329IREZ-T13 is a high-speed, low-power operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and audio processing. This device is part of the EL53xx series, known for its excellent performance characteristics, including low noise, high bandwidth, and low distortion. The EL5329IREZ-T13 is particularly suitable for applications requiring precision and reliability.

Key Specifications

- Supply Voltage: The operational amplifier operates with a dual supply voltage range of ±2.5V to ±5V, allowing flexibility in various circuit designs.
- Input Voltage Range: It features a common-mode input voltage range that extends from -2.5V to +2.5V, making it suitable for single-supply and dual-supply applications.
- Gain Bandwidth Product (GBW): The EL5329 has a gain bandwidth product of 100 MHz, which enables it to handle high-frequency signals effectively.
- Slew Rate: The device boasts a slew rate of 100 V/µs, allowing for fast response times and minimal distortion in high-speed applications.
- Input Offset Voltage: The input offset voltage is typically 0.5 mV, ensuring high precision in signal amplification.
- Output Current: It can source or sink up to 50 mA, providing sufficient drive capability for various loads.
- Package Type: The EL5329IREZ-T13 is available in a 16-lead TSSOP package, which is compact and suitable for space-constrained applications.

Performance Characteristics

The EL5329IREZ-T13 is designed to deliver exceptional performance in terms of linearity and noise. Its low total harmonic distortion (THD) makes it ideal for audio applications, while its high slew rate and gain bandwidth product ensure that it can handle fast-changing signals without degradation. The operational amplifier also features a low noise figure, which is critical for applications requiring high signal integrity.

Thermal Performance

Thermal management is an important aspect of the EL5329's design. The device can operate over a temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Its thermal characteristics allow it to maintain performance stability under varying temperature conditions, which is essential for reliable operation in industrial and automotive applications.

Applications

The Renesas EL5329IREZ-T13 is widely used in various applications, including:

- Signal Conditioning: Ideal for amplifying weak signals in sensor applications, ensuring accurate data acquisition.
- Audio Processing: Suitable for use in audio amplifiers and mixers, where low distortion and high fidelity are critical.
- Data Acquisition Systems: Commonly used in data acquisition systems for precise signal amplification and processing.

Conclusion

The Renesas Electronics EL5329IREZ-T13 is a versatile and high-performance operational amplifier that meets the demands of modern electronic applications. With its impressive specifications, including a wide supply voltage range, high gain bandwidth, and low noise characteristics, it is an excellent choice for engineers looking to enhance the performance of their signal processing systems. Its compact package and robust thermal performance further solidify its position as a preferred component in various industrial, audio, and data acquisition applications.
EL5329IREZ-T13 Compare Parts
  • EL5329IREZ-T13 vs EL5824IREZ-T13
  • EL5329IREZ-T13 vs EL5824IREZ
  • EL5329IREZ-T13 vs EL5824IRE-T7
  • EL5329IREZ-T13 vs EL5824IRE-T13
  • EL5329IREZ-T13 vs EL5824IRE
  • EL5329IREZ-T13 vs EL5724IREZ-T7
  • EL5329IREZ-T13 vs EL5724IREZ-T13
  • EL5329IREZ-T13 vs EL5724IREZ
  • EL5329IREZ-T13 vs EL5724IRE-T7
  • EL5329IREZ-T13 vs EL5724IRE-T13
  • EL5329IREZ-T13 vs EL5724IRE
  • EL5329IREZ-T13 vs EL5625ILZ-T13
  • EL5329IREZ-T13 vs EL5625ILZ
  • EL5329IREZ-T13 vs EL5624IREZ-T7
  • EL5329IREZ-T13 vs EL5624IREZ-T13
  • EL5329IREZ-T13 vs EL5624IREZ
  • EL5329IREZ-T13 vs EL5624IRE-T7
  • EL5329IREZ-T13 vs EL5624IRE-T13
  • EL5329IREZ-T13 vs EL5624IRE
  • EL5329IREZ-T13 vs EL5624AIREZ-T7
  • EL5329IREZ-T13 vs EL5624AIREZ-T13
  • EL5329IREZ-T13 vs EL5624AIREZ
  • EL5329IREZ-T13 vs EL5623IRZ-T7
  • EL5329IREZ-T13 vs EL5623IRZ-T13
  • EL5329IREZ-T13 vs EL5623IRZ
  • EL5329IREZ-T13 vs EL5524IRE-T7
  • EL5329IREZ-T13 vs EL5524IRE-T13
  • EL5329IREZ-T13 vs EL5524IRE
  • EL5329IREZ-T13 vs EL5329IRZ-T7
  • EL5329IREZ-T13 vs EL5329IRZ-T13
  • EL5329IREZ-T13 vs EL5329IRZ
  • EL5329IREZ-T13 vs EL5329IREZ-T7
  • EL5329IREZ-T13 vs EL5329IREZ
  • EL5329IREZ-T13 vs EL5228IL-T7A
  • EL5329IREZ-T13 vs EL5228IL-T7
  • EL5329IREZ-T13 vs EL5129IREZ-T7
  • EL5329IREZ-T13 vs EL5129IREZ-T13
  • EL5329IREZ-T13 vs EL5129IREZ
  • EL5329IREZ-T13 vs EL5128CY-T7
  • EL5329IREZ-T13 vs EL5128CY-T13
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality