CA3054MZ
CA3054MZ
Obsolete
Description:  IC OPAMP DIFF 2 CIRCUIT 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   CA3054MZ Datasheet
History Price: Obsolete
In Stock: 28300
CA3054MZ Specification
Specification
Part No
CA3054MZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Differential
Number of Circuits
2
Output Type
-
Slew Rate
-
Gain Bandwidth Product
550 MHz
-3db Bandwidth
-
Current - Input Bias
10 μA
Voltage - Input Offset
450 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CA3054MZ PDF Datasheet
CA3054MZ Related Parts
CA30003
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078E
CA3078E
Renesas Electronics
MICROPOWER OP AMP 700 NW
CA3054MZ Description
Overview of Renesas Electronics CA3054MZ

The Renesas Electronics CA3054MZ is a high-performance, low-noise operational amplifier (op-amp) designed for a wide range of analog signal processing applications. It is part of Renesas’ family of analog devices, optimized for precision amplification in systems that require high fidelity and stability. The CA3054MZ is particularly suited for audio, measurement, industrial control, and instrumentation applications, where low distortion, low offset, and high reliability are essential. With its robust design, the CA3054MZ delivers exceptional performance in both consumer and industrial environments.

Key Features

* Low Offset Voltage: The CA3054MZ features a low input offset voltage of typically 1mV, ensuring high accuracy and minimal error in signal amplification, making it ideal for precision measurement and control applications.
* High Slew Rate: The op-amp offers a high slew rate of 0.6V/µs (typical), which allows for fast response times when amplifying rapidly changing signals, making it suitable for high-speed applications.
* Wide Power Supply Range: It operates with a wide supply voltage range from ±3V to ±18V, providing flexibility for different system voltages, and is compatible with both single and dual supply configurations.
* Low Power Consumption: Despite its high performance, the CA3054MZ operates with low power consumption, making it suitable for battery-powered systems and applications where energy efficiency is crucial.
* High Gain-Bandwidth Product: The op-amp offers a gain-bandwidth product of 1 MHz (typical), which ensures stable operation in both low and high-frequency applications.
* Low Total Harmonic Distortion (THD): With a total harmonic distortion (THD) of less than 0.003%, the CA3054MZ provides high-quality signal amplification with minimal signal degradation, ideal for high-fidelity audio applications.
* Low Noise: The CA3054MZ exhibits low noise characteristics, providing clean signal amplification with minimal interference, making it suitable for audio and instrumentation applications that demand signal purity.
* Wide Input Common-Mode Voltage Range: The device supports a wide common-mode voltage range, making it suitable for a variety of input signals without requiring external components to modify the input range.

Applications

* Audio Amplification: The low distortion, high linearity, and low noise of the CA3054MZ make it ideal for use in high-fidelity audio systems, including pre-amplifiers, mixers, and audio signal processing equipment.
* Instrumentation: The op-amp’s high accuracy and low offset voltage make it perfect for use in instrumentation applications such as data acquisition systems, measurement equipment, and signal conditioning circuits.
* Industrial Control Systems: The CA3054MZ is used in industrial control systems for amplifying analog signals from sensors and transducers, where precise and stable amplification is crucial.
* Signal Conditioning: In embedded systems, the CA3054MZ is used for signal conditioning applications where low distortion and high-speed response are required, such as in analog-to-digital conversion or sensor interfacing.
* Medical Equipment: The precision and reliability of the CA3054MZ make it suitable for medical diagnostic equipment, such as ECG machines, where signal integrity is of utmost importance.

Electrical Specifications

* Supply Voltage: ±3V to ±18V
* Input Voltage Range: ±12V (for single-supply operation) or ±18V (for dual-supply operation)
* Input Offset Voltage: 1mV (typical), 3mV (maximum)
* Input Bias Current: 100nA (typical), 300nA (maximum)
* Slew Rate: 0.6V/µs (typical)
* Gain Bandwidth Product: 1 MHz (typical)
* Total Harmonic Distortion (THD): Less than 0.003% (at 1kHz, 100mV peak-to-peak)
* Noise Density: 2nV/√Hz at 1kHz (typical)
* Input Common-Mode Voltage Range: ±12V (for dual-supply operation), 0V to Vcc - 2V (for single-supply operation)
* Power Consumption: 500µA (typical) at ±15V supply
* Output Voltage Swing: ±13V (for ±15V supply)
* Output Drive Capability: Can drive 10kΩ load to ground
* Power Supply Rejection Ratio (PSRR): 80dB (typical)
* Input Common-Mode Rejection Ratio (CMRR): 100dB (typical)

Package and Mechanical Specifications

* Package Type: SOIC-8 (Small Outline Integrated Circuit)
* Package Dimensions: 4.9mm x 3.9mm x 1.5mm (L x W x H)
* Lead Pitch: 1.27mm
* Weight: Approximately 0.05g
* Mounting Type: Surface-mount
* Operating Temperature Range: -40°C to +85°C
* Storage Temperature Range: -65°C to +150°C

Advantages

* High-Precision Performance: The CA3054MZ provides extremely low offset voltage and high common-mode rejection ratio, ensuring accurate and stable amplification in precision applications such as measurement and signal conditioning.
* Versatile Power Supply Compatibility: With its wide operating voltage range and ability to function in both single and dual-supply configurations, the CA3054MZ is adaptable to various system architectures.
* Low Power Consumption: The low quiescent current ensures that the device can be used in battery-operated systems without consuming excessive power, which is beneficial for portable and low-energy applications.
* Superior Audio Quality: The low total harmonic distortion and high linearity of the CA3054MZ make it ideal for high-quality audio amplification, ensuring that the integrity of the audio signal is preserved.
* Compact Package: The small SOIC-8 package allows for easy integration into space-constrained designs, such as handheld devices or embedded systems, while maintaining high performance and reliability.

Thermal and Reliability Characteristics

* Thermal Resistance Junction to Ambient (RthJA): 100°C/W (typical)
* Thermal Resistance Junction to Case (RthJC): 30°C/W (typical)
* Operating Temperature Range: -40°C to +85°C
* Storage Temperature Range: -65°C to +150°C
* Moisture Sensitivity Level (MSL): Level 1 (unlimited floor life at <30°C/85% RH), indicating that the device can be handled safely during the assembly process without special precautions for humidity.

Conclusion

The Renesas Electronics CA3054MZ is a high-precision, low-noise operational amplifier that offers excellent performance for a wide range of analog signal processing applications. Its low offset voltage, high slew rate, and low power consumption make it a versatile choice for high-fidelity audio systems, instrumentation, industrial control, and signal conditioning applications. The device’s reliability, wide temperature range, and low harmonic distortion ensure that it can deliver clean, accurate amplification in both consumer electronics and industrial settings. With its compact SOIC-8 package and robust electrical specifications, the CA3054MZ is an ideal solution for designers looking for a high-performance op-amp in precision applications.
CA3054MZ Compare Parts
  • CA3054MZ vs CA3493T
  • CA3054MZ vs CA3493E
  • CA3054MZ vs CA3440T
  • CA3054MZ vs CA3440M
  • CA3054MZ vs CA3440E
  • CA3054MZ vs CA3420EZ
  • CA3054MZ vs CA3420E
  • CA3054MZ vs CA3420E
  • CA3054MZ vs CA3410E
  • CA3054MZ vs CA3280E
  • CA3054MZ vs CA3260EZ
  • CA3054MZ vs CA3260E
  • CA3054MZ vs CA3260E
  • CA3054MZ vs CA3260E
  • CA3054MZ vs CA3260AEZ
  • CA3054MZ vs CA3260AE
  • CA3054MZ vs CA3260AE
  • CA3054MZ vs CA3260AE
  • CA3054MZ vs CA3240EZ
  • CA3054MZ vs CA3240E
  • CA3054MZ vs CA3240E
  • CA3054MZ vs CA3240AEZ
  • CA3054MZ vs CA3240AEZ
  • CA3054MZ vs CA3240AE
  • CA3054MZ vs CA3240AE
  • CA3054MZ vs CA3177E
  • CA3054MZ vs CA3160T
  • CA3054MZ vs CA3160AE
  • CA3054MZ vs CA3140T
  • CA3054MZ vs CA3140MZ96S2705
  • CA3054MZ vs CA3140MZ96
  • CA3054MZ vs CA3140MZ
  • CA3054MZ vs CA3140M96
  • CA3054MZ vs CA3140M96
  • CA3054MZ vs CA3140M
  • CA3054MZ vs CA3140M
  • CA3054MZ vs CA3140EZ
  • CA3054MZ vs CA3140E
  • CA3054MZ vs CA3140AT/B
  • CA3054MZ vs CA3140AT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.