Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics CA3054MZ
CA3054MZ
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP DIFF 2 CIRCUIT 14SOIC
Manufacturer:
Renesas Electronics
Datasheet:
CA3054MZ Datasheet
History Price: Obsolete
In Stock: 28300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3054MZ vs CA3140EZ
Part No
CA3054MZ
CA3140EZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
Differential
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
-
9V/μs
Gain Bandwidth Product
550 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 μA
10 pA
Voltage - Input Offset
450 μV
5 mV
Current - Supply
-
4mA
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
0 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-PDIP