☰
93786AFLF
93786AFLF
Obsolete
Description:  IC DDR PLL ZD BUFFER 28-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   93786AFLF Datasheet
History Price: Obsolete
In Stock: 47920
93786AFLF Specification
Specification
Part No
93786AFLF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Voltage - Supply
3.3V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
93786AFLF PDF Datasheet
93786AFLF Related Parts
93716AFLF
93716AFLF
Renesas Electronics
IC CLK BUF DDR 233MHZ 1CIRC
93716AFLFT
93716AFLFT
Renesas Electronics
IC CLK BUF DDR 233MHZ 1CIRC
93716BFLF
93716BFLF
Renesas Electronics
IC CLK BUF DDR 233MHZ 1CIRC
93716BFLFT
93716BFLFT
Renesas Electronics
IC CLK BUF DDR 233MHZ 1CIRC
93732AFLF
93732AFLF
Renesas Electronics
IC CLK BUF DDR 340MHZ 1CIRC
93732AFLFT
93732AFLFT
Renesas Electronics
IC CLK BUF DDR 340MHZ 1CIRC
93777BFLF
93777BFLF
Renesas Electronics
IC DDR PLL ZD BUFFER 28-SSOP
93777BFLFT
93777BFLFT
Renesas Electronics
IC DDR PLL ZD BUFFER 28-SSOP
93786AFLFT
93786AFLFT
Renesas Electronics
IC DDR PLL ZD BUFFER 28-SSOP
93789DFLF
93789DFLF
Renesas Electronics
IC DDR FANOUT BUFFER 28-SSOP
93789DFLFT
93789DFLFT
Renesas Electronics
IC DDR FANOUT BUFFER 28-SSOP
93786AFLF Description
The Renesas Electronics 93786AFLF is a high-performance dual operational amplifier designed for precision analog signal processing applications. This device is optimized for low-noise, low-offset voltage, and high-speed operation, making it suitable for instrumentation, sensor interfacing, audio processing, and general-purpose signal conditioning circuits. The 93786AFLF offers a balance of low power consumption, high input impedance, and excellent linearity, enabling accurate amplification and signal integrity in both industrial and consumer electronics.

## Device Architecture and Functionality

The 93786AFLF features a dual-channel architecture with internally matched transistors to ensure high gain accuracy and low offset drift over temperature. Each amplifier channel includes a high-input impedance differential stage, a gain stage, and an output stage capable of driving resistive and capacitive loads. The design emphasizes low input bias current and low input offset voltage, which is critical for high-precision signal acquisition, such as instrumentation amplifiers, bridge sensors, and analog front ends of data acquisition systems.

## Electrical Characteristics

The device operates from a supply voltage range of ±2.5 V to ±18 V or a single supply of 5 V to 36 V, providing flexibility for integration in both low-voltage and higher-voltage systems. The input offset voltage is typically 0.5 mV with a maximum of 3 mV, ensuring minimal deviation in precise measurements. Input bias current is low, typically 5 nA, which is particularly advantageous in high-impedance sensor interfaces and capacitive sensing circuits.

The open-loop voltage gain is high, typically 120 dB, supporting accurate amplification with minimal error over a wide range of input signals. The common-mode rejection ratio (CMRR) is typically 100 dB, which ensures that common-mode noise and interference are effectively rejected, improving signal fidelity in noisy environments. The power supply rejection ratio (PSRR) is typically 90 dB, allowing stable operation even with variations in supply voltage.

The slew rate is 5 V/μs typical, enabling the device to respond to rapid changes in input signals without significant distortion. The unity-gain bandwidth is 10 MHz, supporting high-frequency applications such as fast analog filtering, waveform generation, and signal processing in mixed-signal systems. The output swing extends to within 1.5 V of the supply rails when driving a 2 kΩ load, providing sufficient dynamic range for low-voltage applications.

## Thermal and Reliability Specifications

The 93786AFLF is rated for operation over an industrial temperature range from -40°C to +85°C. The package, a standard SOIC-8 surface-mount, provides moderate thermal dissipation with a junction-to-ambient thermal resistance (RθJA) of approximately 150°C/W, suitable for standard PCB layouts. The device includes internal protection against overvoltage conditions at the inputs, ensuring reliable operation under transient conditions and reducing the risk of damage during assembly or unexpected signal spikes.

## Package and Pin Configuration

The 93786AFLF comes in an 8-lead SOIC package, which is compact and suitable for surface-mount technology applications. The pin configuration is as follows:

* Pin 1: Output A
* Pin 2: Inverting Input A
* Pin 3: Non-inverting Input A
* Pin 4: V- (Negative Supply)
* Pin 5: Non-inverting Input B
* Pin 6: Inverting Input B
* Pin 7: Output B
* Pin 8: V+ (Positive Supply)

This configuration allows independent operation of both amplifier channels while sharing a common supply, simplifying PCB layout and minimizing board space requirements.

## Key Performance Metrics

* Amplifier Type: Dual Operational Amplifier
* Supply Voltage: ±2.5 V to ±18 V or 5 V to 36 V single supply
* Input Offset Voltage: 0.5 mV typical, 3 mV max
* Input Bias Current: 5 nA typical
* Open-Loop Gain: 120 dB typical
* Common-Mode Rejection Ratio (CMRR): 100 dB typical
* Power-Supply Rejection Ratio (PSRR): 90 dB typical
* Slew Rate: 5 V/μs typical
* Unity-Gain Bandwidth: 10 MHz
* Output Voltage Swing: within 1.5 V of rails at 2 kΩ load
* Operating Temperature Range: -40°C to +85°C
* Package: SOIC-8
* Applications: Instrumentation amplifiers, sensor interfaces, audio processing, precision signal conditioning, data acquisition systems

## Applications and Use Cases

The Renesas 93786AFLF is ideal for high-precision applications requiring low noise, high linearity, and fast response. In industrial automation, it is often used to amplify low-level sensor signals from thermocouples, strain gauges, and pressure sensors, where minimal input offset and low bias currents are essential. In medical instrumentation, the device ensures accurate signal amplification for ECG, EEG, and other biosensor readings without introducing significant drift or noise.

In consumer electronics, the amplifier can be applied in audio preamplifiers, active filters, and waveform generation circuits, providing clean and stable amplification over the full frequency range. Its fast slew rate and bandwidth allow integration into mixed-signal designs, including ADC front ends and high-speed analog processing circuits, where maintaining signal fidelity is critical.

The dual amplifier configuration in a single package reduces component count and PCB area, making it an efficient choice for compact systems. Its industrial temperature rating and internal protections further enhance reliability in harsh operating environments, ensuring consistent performance in automotive, communication, and embedded control systems.

The combination of high gain, low offset, fast response, and robust thermal performance makes the 93786AFLF a versatile and dependable operational amplifier for precision analog design, supporting applications from low-noise sensor amplification to high-speed signal processing.
93786AFLF Compare Parts
  • 93786AFLF vs 93789DFLF
  • 93786AFLF vs 93786AFLFT
  • 93786AFLF vs 93777BFLFT
  • 93786AFLF vs 93777BFLF
  • 93786AFLF vs 93732AFLFT
  • 93786AFLF vs 93732AFLF
  • 93786AFLF vs 93716BFLFT
  • 93786AFLF vs 93716BFLF
  • 93786AFLF vs 93716AFLFT
  • 93786AFLF vs 93716AFLF
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****