☰
93777BFLFT
93777BFLFT
Obsolete
Description:  IC DDR PLL ZD BUFFER 28-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   93777BFLFT Datasheet
History Price: Obsolete
In Stock: 43040
93777BFLFT Specification
Specification
Part No
93777BFLFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, DDR
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
266MHz
Voltage - Supply
3.3V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
93777BFLFT PDF Datasheet
93777BFLFT Related Parts
93716AFLF
93716AFLF
Renesas Electronics
IC CLK BUF DDR 233MHZ 1CIRC
93716AFLFT
93716AFLFT
Renesas Electronics
IC CLK BUF DDR 233MHZ 1CIRC
93716BFLF
93716BFLF
Renesas Electronics
IC CLK BUF DDR 233MHZ 1CIRC
93716BFLFT
93716BFLFT
Renesas Electronics
IC CLK BUF DDR 233MHZ 1CIRC
93732AFLF
93732AFLF
Renesas Electronics
IC CLK BUF DDR 340MHZ 1CIRC
93732AFLFT
93732AFLFT
Renesas Electronics
IC CLK BUF DDR 340MHZ 1CIRC
93777BFLF
93777BFLF
Renesas Electronics
IC DDR PLL ZD BUFFER 28-SSOP
93786AFLF
93786AFLF
Renesas Electronics
IC DDR PLL ZD BUFFER 28-SSOP
93786AFLFT
93786AFLFT
Renesas Electronics
IC DDR PLL ZD BUFFER 28-SSOP
93789DFLF
93789DFLF
Renesas Electronics
IC DDR FANOUT BUFFER 28-SSOP
93789DFLFT
93789DFLFT
Renesas Electronics
IC DDR FANOUT BUFFER 28-SSOP
93777BFLFT Compare Parts
  • 93777BFLFT vs 93789DFLF
  • 93777BFLFT vs 93786AFLFT
  • 93777BFLFT vs 93786AFLF
  • 93777BFLFT vs 93777BFLF
  • 93777BFLFT vs 93732AFLFT
  • 93777BFLFT vs 93732AFLF
  • 93777BFLFT vs 93716BFLFT
  • 93777BFLFT vs 93716BFLF
  • 93777BFLFT vs 93716AFLFT
  • 93777BFLFT vs 93716AFLF
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****